EN
  • EN
  • DE

HMC832ALP6GETR

Part No HMC832ALP6GETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N/FRACTIONAL 40LFCSP / Fractional-N PLL with Integrated VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Integer-N/Fractional-N, VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.1V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-LFCSP-VQ (6x6)
Part Number Series HMC832
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808937-HMC832ALP6GETR
Ultra Librarian 3D Model Ultra Librarian HMC832ALP6GETR CAD Model

Description

Product Overview: HMC832ALP6GETR by Analog Devices Inc.

The HMC832ALP6GETR is a state-of-the-art fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) from Analog Devices Inc., a leader in high-performance analog technology. This product is designed to meet the needs of demanding applications that require high precision and low phase noise in their frequency synthesis.

Key Features

  • Wide Frequency Range: The VCO operates over a frequency range of 25 MHz to 3000 MHz, providing a versatile solution for various applications such as wireless communication systems, test and measurement equipment, and radar systems.
  • Low Phase Noise Performance: With its excellent phase noise characteristics, the HMC832ALP6GETR ensures signal integrity and stability, which is crucial for high-speed data transmission and precise signal processing.
  • Fractional-N Frequency Synthesis: The fractional-N PLL architecture allows for fine frequency resolution and flexibility, enabling users to generate a wide range of frequencies with a single reference clock.
  • Programmable Features: It includes programmable dividers, phase frequency detectors, and charge pumps. This level of programmability provides designers with the ability to tailor the device to their specific needs.
  • Compact Packaging: Housed in a 6x6 mm QFN (Quad Flat No-Lead) package, the HMC832ALP6GETR is suitable for space-constrained applications without compromising performance.

Applications

The versatility of the HMC832ALP6GETR makes it an ideal choice for a broad range of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Microwave point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Satellite communication systems
  • Private mobile radios
  • Aerospace and defense applications

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC832ALP6GETR is a testament to this commitment, offering consistent performance even in the most challenging environments. Whether you're developing a commercial communication system or a mission-critical aerospace application, you can trust this device to deliver the precision and durability you need.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6499 $52.9497
7+ $14.4820 $101.3740
11+ $14.0294 $154.3234
15+ $13.5769 $203.6535
20+ $13.1243 $262.4860
26+ $11.7666 $305.9316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess