EN
  • EN
  • DE

HMC906

Part No HMC906
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT MMIC 2 WATT POWER AMPLIFIER, 27.3 - 33.5 GHz | IC RF AMP VSAT 27.3GHZ DIE 1=2PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Frequency 27.3GHz ~ 33.5GHz
P1dB 33dBm
Gain 23dB
RF Type VSAT, DBS
Supply Voltage (V) 6V
Supply Current 1.2A
Test Frequency 27.3GHz ~ 31.5GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC906
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181504-HMC906
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC906 CAD Model

Description

The HMC906 from Analog Devices Inc. is a state-of-the-art integrated circuit that embodies precision and performance in a compact package. Designed for a variety of applications, this product is a testament to Analog Devices' commitment to providing cutting-edge technology for their customers.

Key Features

  • High Precision: The HMC906 offers exceptional accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Versatile Applications: This product is designed to be suitable for a wide range of uses, including but not limited to, telecommunications, aerospace, defense, and instrumentation.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the HMC906 delivers performance that is at the forefront of the industry.
  • Compact Design: The small form factor of the HMC906 makes it an excellent choice for space-constrained applications, without compromising on functionality.

Product Specifications

The HMC906 is built to meet the rigorous demands of modern electronic systems. It operates over a broad temperature range, ensuring reliability under varying environmental conditions. The device's electrical characteristics are finely tuned to provide optimal performance for its intended applications.

Applications

With its robust design and versatile nature, the HMC906 is well-suited for a multitude of applications. It is particularly valuable in systems that require high precision and reliability, such as satellite communications, radar systems, and advanced test and measurement equipment.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC906 is no exception. Each unit is manufactured under stringent quality control standards, ensuring that customers receive a product that not only meets but exceeds expectations. Reliability is a cornerstone of the design, providing peace of mind for engineers and product managers alike.

For more detailed information, including purchasing options and technical support, visit the Analog Devices Inc. website or contact their customer service team. The HMC906 is not just a component; it is a solution that can drive your technology to the next level.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $225.7857 $225.7857
2+ $202.4286 $404.8572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 975 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess