EN
  • EN
  • DE

HMC941ALP4E

Part No HMC941ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 15.5DB 24VFQFN / RF Attenuators 15.5dB 100 MHz ~ 30 GHz 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Analog Devices Inc.
Package Strip
Attenuation Value 15.5dB
Frequency Range 100 MHz ~ 30 GHz
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC941
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC941ALP4E,505-HMC941ALP4E,1127-3380,HMC941ALP4E-ND,1127-3380-ND
Standard Package 1
Win Source Part Number 1228281-HMC941ALP4E
Ultra Librarian 3D Model Ultra Librarian HMC941ALP4E CAD Model

Description

The HMC941ALP4E, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to high-performance RF (Radio Frequency) and microwave technology. This product is a meticulously engineered MMIC (Monolithic Microwave Integrated Circuit) PHEMT (Pseudomorphic High Electron Mobility Transistor) distributed power amplifier that operates within the frequency range of DC to 20 GHz.

Key Features

  • Wideband Performance: With an operational frequency from DC to 20 GHz, the HMC941ALP4E is designed to cater to a broad spectrum of applications, ensuring versatility and adaptability in various system designs.
  • High Gain: The amplifier boasts a high gain of 11 dB at 20 GHz, making it an excellent choice for applications that require signal amplification without significant loss of power.
  • Output Power: It delivers +28 dBm of saturated output power (Psat) and +35 dBm Output IP3, providing robust output levels for a wide range of signal requirements.
  • Efficient Design: The MMIC utilizes a PHEMT architecture, known for its high efficiency and excellent linearity, making it ideal for high-performance systems.
  • Compact Package: Encased in a 4x4 mm QFN package, the HMC941ALP4E ensures a compact footprint, saving valuable board space while maintaining superior performance.

Applications

The HMC941ALP4E is adept at serving multiple roles in the RF and microwave domains. Its wideband capability makes it suitable for:

  • Electronic Warfare (EW) and Electronic Countermeasures (ECM)
  • Test instrumentation
  • Telecommunications and satellite communications
  • Fiber optic applications
  • Military and space systems

Why Choose HMC941ALP4E?

Opting for the HMC941ALP4E from Analog Devices Inc. means selecting a product that delivers reliability, efficiency, and high performance. Its wideband operation, high gain, and compact design make it an indispensable component for any application requiring robust amplification across a broad frequency range. Analog Devices Inc., with its rich history in innovation, ensures that the HMC941ALP4E meets the rigorous demands of modern RF and microwave systems.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess