EN
  • EN
  • DE

HMC951BLP4ETR

Part No HMC951BLP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC IQ DOWNCONVERTER 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Downconverter Radar 5.6GHz ~ 8.6GHz - 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC951
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3679-6, HMC951BLP4ETR-ND, 1127-3679-1, 1127-3679-2
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873820-HMC951BLP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC951BLP4ETR CAD Model

Description

Product Overview: HMC951BLP4ETR by Analog Devices Inc.

The HMC951BLP4ETR is a cutting-edge integrated circuit produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to deliver exceptional performance for a wide range of applications, including communication systems, aerospace, and defense technologies.

Key Features

  • High Integration: The HMC951BLP4ETR incorporates advanced features into a compact package, making it ideal for space-constrained applications.
  • Frequency Range: This device operates over a broad frequency spectrum, providing versatility across various platforms and systems.
  • Power Efficiency: Engineered for low power consumption, it is optimized for energy-sensitive designs, ensuring operational efficiency and longevity.
  • Robust Design: Built to meet the rigorous standards of Analog Devices Inc., it offers superior reliability and performance under challenging conditions.
  • Surface-Mount Package: The HMC951BLP4ETR comes in a surface-mount package that facilitates easier assembly and integration into printed circuit boards (PCBs).

Applications

The versatility of the HMC951BLP4ETR makes it suitable for a variety of applications. It is commonly used in RF and IF amplifiers, mixers, oscillators, and synthesizers. Its high-frequency operation is particularly beneficial in telecommunications infrastructure, satellite communication systems, and radar applications. Additionally, its robustness and reliability make it an excellent choice for use in harsh environments, such as those encountered in military and aerospace applications.

Quality and Support

Analog Devices Inc. is committed to providing high-quality products and excellent customer support. The HMC951BLP4ETR is backed by the company's comprehensive technical resources, including detailed datasheets, application notes, and design tools. Customers can also expect responsive support from Analog Devices' team of experts, ensuring successful integration and deployment of the product in their applications.

You May Also Be Interested in

MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7367 $73.7367
2+ $60.5019 $121.0038
3+ $58.6113 $175.8339
4+ $56.7206 $226.8824
5+ $54.8299 $274.1495
7+ $49.1578 $344.1046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess