EN
  • EN
  • DE

HMC983LP5ETR

Part No HMC983LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER/FREQ SWEEPER 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF IC Fractional- N Divider - 0Hz ~ 7GHz Frequency Sweeper 32-LFCSP-VQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (5x5)
Family Name HMC983
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-2839-2, 1127-2839-1, 1127-2839-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920545-HMC983LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC983LP5ETR CAD Model

Description

Product Overview: HMC983LP5ETR by Analog Devices Inc.

The HMC983LP5ETR is a high-performance, precision integrated circuit from the reputable Analog Devices Inc., designed to cater to the demanding needs of modern electronics. This product is a testament to Analog Devices' commitment to providing advanced technology solutions that enhance system performance across a wide range of applications.

Key Features

  • Versatile Frequency Range: The HMC983LP5ETR operates over a broad frequency spectrum, making it suitable for various applications, including telecommunications, aerospace, and defense systems.
  • High Precision: With its focus on precision, this product ensures accurate signal processing, which is critical for high-stakes applications where precision is paramount.
  • Low Phase Noise: The device boasts exceptionally low phase noise characteristics, contributing to the clarity and quality of the signals it processes.
  • Compact Packaging: Encased in a compact LP5ETR package, the HMC983LP5ETR is designed for space-constrained applications, offering high performance without compromising on space.
  • Integration: This component integrates seamlessly into various electronic systems, thanks to its compatibility with standard manufacturing processes and its ease of use.

Applications

The HMC983LP5ETR is ideally suited for a range of applications, including:

  • Synthesizers
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Microwave radios and VSATs
  • Military and space electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC983LP5ETR is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance in even the most challenging environments.

Ordering Information

The HMC983LP5ETR is available for order, and with Analog Devices Inc.'s global distribution network, customers can expect prompt and efficient delivery. For more information on pricing and availability, or to request samples, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4926 $61.4926
2+ $50.4555 $100.9110
4+ $48.8788 $195.5152
5+ $47.3020 $236.5100
6+ $45.7253 $274.3518
8+ $40.9951 $327.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess