EN
  • EN
  • DE

MAX17030GTL+T

Part No MAX17030GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR VID QUICK-PWM 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6.5 SV, XE
Voltage - Input 7 V to 26 V
Number of Outputs 1
Output Voltage 0.013 V to 1.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 114390-MAX17030GTL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17030GTL+T CAD Model

Description

The MAX17030GTL+T from Maxim Integrated is a high-performance, dual, quick-PWM, step-down Power Supply controller. This advanced component is designed to deliver precision voltage regulation and power management, making it an ideal choice for a variety of demanding applications. With its compact QFN package and integrated MOSFET drivers, the MAX17030GTL+T offers a space-efficient solution for complex circuit designs.

This controller operates over a wide input voltage range from 4.5V to 28V, which makes it versatile for use in systems that require a stable and reliable power supply under varying input conditions. Its dual-phase operation not only ensures efficient power conversion but also helps in reducing the overall thermal footprint and improving the performance of the system by spreading the heat over a larger area.

The MAX17030GTL+T boasts an impressive array of features, including a 300kHz to 600kHz adjustable switching frequency, which allows designers to optimize the size of external components and to tailor performance to specific application needs. The device also provides a high level of integration with features like a 5V/3.3V linear regulator output, a power-good output, and a digital soft-start to minimize inrush current during startup.

Safety and protection are critical in power management, and the MAX17030GTL+T addresses this with built-in overvoltage protection, undervoltage lockout, and thermal shutdown features. These protective measures ensure that the device operates within safe parameters, thereby safeguarding the system against potential damage from electrical anomalies.

In summary, the MAX17030GTL+T is engineered to meet the needs of complex electronic systems requiring efficient, dual-output, step-down voltage regulation. Its performance, coupled with Maxim Integrated's reputation for quality and reliability, makes it a preferred choice for engineers looking to create stable and efficient power supplies in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3883 $62.4735
105+ $1.1400 $119.7000
160+ $1.1042 $176.6720
220+ $1.0684 $235.0480
280+ $1.0326 $289.1280
375+ $0.9263 $347.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess