EN
  • EN
  • DE

NCV97311MW50R2G

Part No NCV97311MW50R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 2MHz to 2.6MHz
Voltage/Current - Output 1 5V, 3A
Voltage/Current - Output 2 1.2 V to 3.3 V, 1.5A
Voltage/Current - Output 3 1.2 V to 3.3 V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 4.1 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 1082802-NCV97311MW50R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV97311MW50R2G CAD Model

Description

ON Semiconductor NCV97311MW50R2G: Automotive Grade Step-Down Regulator

The NCV97311MW50R2G is a high-performance, automotive-grade step-down regulator designed by ON Semiconductor to meet the rigorous demands of automotive applications. This advanced power management IC is engineered to provide stable and efficient voltage conversion, ensuring reliable operation even under the most challenging conditions found in the automotive environment.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range, making it suitable for various automotive battery voltages and able to withstand transient conditions without compromising performance.
  • High Efficiency: Its high-efficiency operation translates to reduced power loss and lower heat generation, which is crucial for maintaining the longevity and reliability of electronic components in a vehicle.
  • Adjustable Output Voltage: The regulator offers an adjustable output voltage feature, providing design flexibility to accommodate different system requirements.
  • Robust Protection Features: The NCV97311MW50R2G includes a comprehensive set of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and protection of downstream circuits.
  • Automotive Grade Quality: As an AEC-Q100 qualified device, it meets the stringent quality standards required for automotive applications, ensuring high reliability and performance under extreme conditions.

Applications

The NCV97311MW50R2G is ideal for various automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body electronics, and power management solutions within vehicles. Its robust design also makes it suitable for other high-reliability applications where efficient power conversion is needed.

Package and Availability

The device is offered in a compact, surface-mount package, which is designed to occupy minimal board space while providing excellent thermal performance. This makes it an excellent choice for space-constrained automotive applications. The NCV97311MW50R2G is available for order, ensuring that designers can incorporate it into their power management solutions with confidence.

With its combination of efficiency, flexibility, and automotive-grade robustness, the NCV97311MW50R2G from ON Semiconductor represents a reliable and versatile solution for modern automotive power management challenges.

You May Also Be Interested in

Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess