EN
  • EN
  • DE

LT1058ACN#PBF

Part No LT1058ACN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad High Speed Amplifier ±20V 14-Pin PDIP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 5 MHz
Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 84 dB
Gain Bandwidth Product 5 MHz
Input Bias Current 50 pA
Input Offset Voltage (Vos) 180 µV
Lead Free Yes
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 40 V
Min Dual Supply Voltage 4 V
Min Operating Temperature 0 °C
Min Supply Voltage 8 V
Nominal Gain Bandwidth Product 5 MHz
Number of Amplifiers 4
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 1.6 mA
Power Supply Rejection Ratio (PSRR) 88 dB
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 14 V/µs
Voltage Gain 110.88 dB
Win Source Part Number 1071251-LT1058ACN#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1058ACN#PBF CAD Model

Description

Product Overview: LT1058ACN#PBF from Analog Devices Inc.

The LT1058ACN#PBF is a high-performance operational amplifier (op-amp) developed by Analog Devices Inc., a leader in the semiconductor industry. Designed with precision and reliability in mind, this op-amp is a superb choice for a wide range of applications, including process control systems, test equipment, and power supply control. Its robust design ensures consistent performance in demanding environments, making it a go-to component for engineers and designers seeking quality and durability.

Key Features

  • Quad Operational Amplifier: The LT1058ACN#PBF features four independent op-amp units in a single package, providing versatility and space-saving benefits for complex circuits.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for audio, telecommunications, and instrumentation applications.
  • Low Noise Performance: The device is designed to minimize noise, ensuring clean and precise signal amplification, which is critical in sensitive audio and measurement equipment.
  • Stable with Capacitive Loads: It is capable of driving capacitive loads, which is essential for applications that involve digital-to-analog converters or other capacitive components.

Electrical Specifications

  • Supply Voltage: The LT1058ACN#PBF operates within a wide supply voltage range, accommodating various power requirements for different systems.
  • Output Current: It delivers sufficient output current for a multitude of applications, driving loads effectively without compromise.
  • Input Offset Voltage: The op-amp maintains a low input offset voltage, which is vital for precision applications where accuracy is paramount.

Package and Quality

The LT1058ACN#PBF comes in a durable PDIP (Plastic Dual In-line Package), providing ease of integration into printed circuit boards (PCBs) and offering a reliable mechanical and thermal connection. The product adheres to strict quality standards, ensuring high reliability and performance consistency that Analog Devices Inc. is known for.

Applications

With its versatile feature set, the LT1058ACN#PBF is suitable for a multitude of applications, such as:

  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Analog Computing

Whether you're designing a sophisticated audio system, an intricate sensor interface, or a high-precision control circuit, the LT1058ACN#PBF from Analog Devices Inc. offers the performance and reliability needed to achieve optimal results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess