Product Overview: LT1076CT from Linear Technology
The LT1076CT is a versatile step-down switching regulator from Linear Technology designed to accommodate a wide range of power supply applications. This high-performance component is engineered to provide efficient power conversion with a minimal footprint, making it an ideal solution for space-constrained environments.
Key Features
- Adjustable Output: The LT1076CT offers an adjustable output voltage, allowing designers to tailor the output to meet specific application requirements.
- High Efficiency: With its innovative design, the LT1076CT achieves high efficiency, which translates to reduced heat generation and improved system reliability.
- Wide Input Voltage Range: The regulator supports a wide input voltage range, accommodating various input sources and ensuring versatility across different power supply scenarios.
- Low Dropout Operation: The device is capable of low dropout operation, making it suitable for applications with tight voltage margins.
- Thermal Protection: Integrated thermal protection safeguards the device from overheating, contributing to the overall durability and longevity of the product.
- Minimal External Components: The LT1076CT requires only a few external components for operation, simplifying the design and reducing the bill of materials.
Applications
The LT1076CT is well-suited for a wide array of applications, including but not limited to:
- Telecommunications equipment
- Portable devices
- Automotive electronics
- Industrial control systems
- Battery-powered applications
Product Specifications
| Parameter |
Value |
| Output Voltage (Adjustable) |
2.5V to 25V |
| Input Voltage Range |
7V to 60V |
| Switching Frequency |
100kHz |
| Package Type |
TO-220 |
The LT1076CT by Linear Technology stands out as a robust and efficient solution for power regulation, delivering performance and reliability in a compact package. Its adaptability and ease of use make it a preferred choice for engineers and designers across various industries.