Product Overview: LT1122DCN8#PBF
The LT1122DCN8#PBF is a high-speed, precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed, precision, and low noise performance. This operational amplifier is a part of the LT® series, well-known for their reliability and robustness in various applications. It is an ideal choice for systems that require fast settling times and high gain accuracy, making it suitable for data acquisition systems, filters, and high-performance audio applications.
Key Features
- High Speed: The LT1122 has a fast slew rate and high gain bandwidth product, ensuring quick response times in fast signal environments.
- Precision: With its low input offset voltage and low input bias current, the LT1122 provides precise measurements and stable performance over time.
- Low Noise: The device exhibits low noise characteristics, which is critical for high-fidelity audio applications and sensitive instrumentation.
- Stable: The LT1122 remains stable with capacitive loads, a feature that greatly expands its range of applicability.
- Versatility: It operates from a supply range of ±4V to ±18V, accommodating a wide array of power requirements.
Electrical Specifications
- Supply Voltage: ±4V to ±18V
- Input Offset Voltage: Typically 0.5mV
- Input Bias Current: 20nA
- Gain Bandwidth Product: 20MHz
- Slew Rate: 18V/µs
- Output Current: 30mA
Applications
- Data Acquisition Systems
- Active Filters
- Fast Amplifiers
- Integrators and Differentiators
- High-performance Audio
- Buffer Amplifiers
The LT1122DCN8#PBF is packaged in an 8-lead PDIP, ensuring easy integration into a wide range of electronic circuits. Its performance is characterized and guaranteed over the full industrial temperature range of -40°C to 85°C, making it a reliable choice for demanding environments. Whether you're designing a high-speed data acquisition system or a high-end audio amplifier, the LT1122DCN8#PBF from Analog Devices Inc. offers the precision and performance you need.