EN
  • EN
  • DE

LT1175CN8-5#PBF

Part No LT1175CN8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 500MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT1175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924029-LT1175CN8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1175CN8-5#PBF CAD Model

Description

Product Overview: LT1175CN8-5#PBF by Analog Devices Inc.

The LT1175CN8-5#PBF is a robust low dropout negative regulator designed and manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is part of the LT1175 series and is packaged in an 8-lead PDIP (Plastic Dual In-line Package), ensuring ease of integration into a wide array of electronic systems.

Key Features:

  • Low Dropout Voltage: The LT1175CN8-5#PBF boasts a low dropout voltage, which makes it highly efficient for applications requiring a stable and precise negative voltage supply.
  • Output Voltage: This regulator provides a fixed output voltage of -5V, ideal for consistent performance in various circuits.
  • Output Current: It is capable of delivering up to 500mA of output current, making it suitable for moderate power needs.
  • Thermal Protection: The device includes built-in thermal protection features to safeguard against overheating, ensuring reliable operation under different conditions.
  • Low Quiescent Current: With a low quiescent current, the LT1175CN8-5#PBF contributes to energy efficiency, which is crucial for battery-powered devices.
  • Stability: It is stable with 10μF output capacitors, providing flexibility in design and ensuring stability across various load conditions.

Applications:

The LT1175CN8-5#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for operational amplifiers and other analog circuits
  • Battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Portable instrumentation

Quality and Reliability:

Analog Devices Inc. is committed to delivering high-quality products, and the LT1175CN8-5#PBF is no exception. This component is designed to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

With its combination of features, the LT1175CN8-5#PBF is an excellent choice for designers looking for a dependable negative voltage regulator that balances performance with efficiency. Whether you're developing power management solutions or looking to enhance the stability of your electronic systems, this product from Analog Devices Inc. stands as a solid choice.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess