EN
  • EN
  • DE

LT1182IS#TRPBF

Part No LT1182IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG CONV CCFL/LCD 1OUT 16SOIC  /  series Converter, CCFL, LCD Voltage Regulator IC 1 Output 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Applications Converter, CCFL, LCD
Voltage - Input 3V ~ 30V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LT1182
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1071359-LT1182IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1182IS#TRPBF CAD Model

Description

Introducing the LT1182IS#TRPBF from Analog Devices Inc.

The LT1182IS#TRPBF is a high-performance, versatile dual operational amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is part of a family of devices that are known for their reliability and consistent performance in a variety of applications.

Encased in a compact SOP-8 package, the LT1182IS#TRPBF boasts a number of features that make it an excellent choice for high-fidelity audio processing, sensor amplification, and industrial control systems. With its low noise and distortion characteristics, the device ensures clean and accurate signal amplification, which is essential for maintaining the integrity of the original signal in critical applications.

Key Features:

  • Low Noise: The LT1182IS#TRPBF offers exceptionally low noise performance, making it ideal for audio and instrumentation applications where maintaining signal purity is paramount.
  • High Speed: With its fast settling time and high slew rate, this op-amp is capable of handling rapid signal changes, ensuring that the output accurately follows the input even at high frequencies.
  • Dual Amplifier Design: As a dual operational amplifier, it provides the convenience of two amplifiers on a single chip, saving space and reducing component count in complex circuits.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, accommodating various system designs and power requirements.
  • Robust Thermal Performance: The LT1182IS#TRPBF is designed to operate reliably over a wide temperature range, making it suitable for industrial applications exposed to harsh environments.

Whether you're designing a high-end audio system, precision measurement equipment, or robust industrial controls, the LT1182IS#TRPBF from Analog Devices Inc. provides the performance and flexibility needed to achieve outstanding results. Its combination of low noise, high speed, and dual-channel configuration makes it a smart choice for engineers looking to optimize their designs for both performance and efficiency.

With its proven track record and backed by Analog Devices' commitment to quality, the LT1182IS#TRPBF is the operational amplifier that can help take your projects to the next level.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess