EN
  • EN
  • DE

LT1185CT#06PBF

Part No LT1185CT#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS/NEG ADJ 3A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Voltage Regulator IC Positive or Negative Adjustable 1 Output 3A TO-220-5 Flow 6
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5 Flow 6
Family Name LT1185
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878365-LT1185CT#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1185CT#06PBF CAD Model

Description

Product Overview: LT1185CT#06PBF

The LT1185CT#06PBF is a high-performance low dropout (LDO) linear regulator from Analog Devices Inc., designed to provide precise voltage control and power management in a wide array of applications. This robust component is part of the LT1185 series, which is known for its reliability and efficiency in delivering stable output with low voltage drop, even under variable load conditions.

Key Features

  • Adjustable Output: The LT1185CT#06PBF offers an adjustable output voltage from 2.5V to 25V, allowing for flexible use in different circuit configurations and compatibility with a variety of devices.
  • High Current Capability: With the ability to deliver up to 3A of continuous output current, this regulator is suitable for high-power applications that require a steady power supply.
  • Low Dropout Voltage: The device maintains a low dropout voltage of typically 1.5V at full load, ensuring efficient operation and reduced power loss.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from overheating, enhancing its durability and longevity even in demanding conditions.
  • Stability: The LT1185CT#06PBF is designed to remain stable with output capacitors as low as 10μF, making it less sensitive to variations in external components.
  • Low Quiescent Current: The quiescent current is minimized to reduce power consumption when the regulator is in idle mode, contributing to energy savings in battery-powered devices.

Applications

The versatility of the LT1185CT#06PBF allows it to be used across various sectors, including:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Consumer Electronics
  • Automotive Systems
  • Computer and Networking Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1185CT#06PBF is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability. The component comes in a TO-220 package, which is widely accepted for its ease of integration into various circuit designs.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the LT1185CT#06PBF from Analog Devices Inc. provides a reliable and efficient power management solution that can meet the demands of your application.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9578 $63.8312
8+ $13.0936 $104.7488
12+ $12.6845 $152.2140
17+ $12.2753 $208.6801
22+ $11.8661 $261.0542
29+ $10.6386 $308.5194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess