EN
  • EN
  • DE

LT1185IQ#TRPBF

Part No LT1185IQ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS/NEG ADJ 3A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive or Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -35V
Voltage - Output (Min/Fixed) ±2.5V
Voltage - Output (Max) ±25V
Voltage Dropout (Max) 1V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 3.5 mA
PSRR -
Control Features -
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Base Product Number LT1185
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378881-LT1185IQ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1185IQ#TRPBF CAD Model

Description

Product Overview: LT1185IQ#TRPBF from Analog Devices Inc.

The LT1185IQ#TRPBF is a high-performance, low dropout (LDO) linear regulator offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is designed to provide a stable and reliable power supply for a wide range of applications, including but not limited to, telecommunications, portable devices, and computer peripherals.

Key Features

  • Adjustable Output: The LT1185IQ#TRPBF provides an adjustable output voltage that can be set from 2.5V to 25V, allowing for flexibility in various application requirements.
  • High Current Capability: It can deliver up to 3A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 340mV at full load, which enhances efficiency by allowing operation closer to the input supply voltage.
  • Stable with Low ESR Capacitors: This regulator is stable with output capacitors as low as 10μF, enabling the use of low ESR capacitors that can provide better transient response.
  • Overcurrent and Overtemperature Protection: The LT1185IQ#TRPBF includes built-in protection features such as overcurrent protection and thermal shutdown, ensuring reliable operation under adverse conditions.

Package and Quality

The product comes in a 5-lead TO-220 package, which is designed for optimal thermal performance. The LT1185IQ#TRPBF is also available in a tape and reel package, denoted by the '#TRPBF' suffix, which is suitable for automated assembly processes. Analog Devices Inc. ensures that this product meets rigorous quality and reliability standards, providing confidence in its performance and longevity.

Applications

With its versatile features, the LT1185IQ#TRPBF is ideal for a multitude of applications, including:

  • Power supplies for FPGA, DSP, and microcontrollers
  • Battery-powered equipment
  • Automotive electronics
  • High-power LED lighting
  • Post-regulation for switching supplies

Overall, the LT1185IQ#TRPBF from Analog Devices Inc. is a robust and reliable solution for applications requiring high-efficiency power regulation with the added benefits of adjustable output voltage and high current capability.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess