The LT1210IR#PBF is a high-performance current feedback amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is a testament to the company's commitment to providing advanced solutions for a wide range of applications including telecommunications, data acquisition systems, and video amplification.
Key Features
- High Output Drive: The LT1210IR#PBF can deliver an impressive output current of up to 1.1 A, making it suitable for driving heavy loads with ease.
- Wide Bandwidth: With a bandwidth of 35 MHz, this amplifier can handle high-speed signals, ensuring minimal signal distortion and excellent response times.
- High Slew Rate: A slew rate of 500 V/µs allows the amplifier to respond quickly to changes in input, ideal for fast-changing signals.
- Low Distortion: The device offers low distortion performance, which is critical for maintaining signal integrity in high-fidelity applications.
- Thermal Protection: Integrated thermal shutdown functionality helps prevent damage from overheating, enhancing the reliability and lifespan of the amplifier.
Applications
- High-speed data acquisition systems
- Video and cable drivers
- Test equipment
- Telecommunications infrastructure
- Professional audio equipment
Product Specifications
Parameter
Value
Output Current (Max)
1.1 A
Bandwidth
35 MHz
Slew Rate
500 V/µs
Supply Voltage Range
±2.5 V to ±15 V
Operating Temperature Range
0°C to 70°C
Package/Case
PowerDIP-7
The LT1210IR#PBF is available in a PowerDIP-7 package, providing a compact solution for space-constrained applications. Its robust design and high-quality performance make it an ideal choice for engineers looking for a reliable amplifier with high output drive capability.