EN
  • EN
  • DE

SN74AHC125QDRQ1

Part No SN74AHC125QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74AHC125
Other Names 2156-SN74AHC125QDRQ1-TITR,TEXTISSN74AHC125QDRQ1
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259125-SN74AHC125QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHC125QDRQ1 CAD Model

Description

SN74AHC125QDRQ1 - Automotive Quad Bus Buffer Gate from Texas Instruments

The SN74AHC125QDRQ1 is a high-performance, automotive-grade integrated circuit designed by Texas Instruments to meet the rigorous demands of automotive applications. This quad bus buffer gate features four independent line drivers with 3-state outputs, making it an ideal choice for driving bus lines or buffer memory address registers. Each output is individually controllable, providing flexibility and control to your automotive systems.

Constructed with advanced silicon-gate CMOS technology, the SN74AHC125QDRQ1 offers a robust solution with low power consumption and high-speed operation. Its operating voltage range of 2V to 5.5V allows for compatibility with a variety of microcontrollers and logic levels, ensuring seamless integration into automotive electronic systems.

The device is characterized for operation from -40°C to 125°C, which guarantees reliable performance under extreme temperature variations commonly found in automotive environments. This temperature resilience, combined with its lead-free and RoHS-compliant packaging, underscores Texas Instruments' commitment to environmental sustainability and automotive industry standards.

Key features of the SN74AHC125QDRQ1 include:

  • 4 independent channels with 3-state outputs
  • Wide operating voltage range: 2V to 5.5V
  • Temperature range: -40°C to 125°C
  • Low power consumption
  • High noise immunity characteristic of CMOS technology
  • Support for 5V tolerant inputs
  • Qualified for automotive applications

Available in a compact 14-pin SOIC package, the SN74AHC125QDRQ1 is designed to occupy minimal board space while providing maximum functionality. Its enhanced product feature set, including the ability to interface with 5V I/Os without sustaining damage, makes it a versatile choice for a wide range of automotive applications such as signal gating, input/output port isolation, and line driving.

With the SN74AHC125QDRQ1, Texas Instruments delivers a reliable and high-quality solution for automotive engineers looking to optimize their designs for performance and efficiency. Whether you're designing modern automobiles, industrial transport systems, or any application requiring robust level shifting and buffering, this device is engineered to exceed your expectations.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess