EN
  • EN
  • DE

LT1336IN#PBF

Part No LT1336IN#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16DIP  /  Half-Bridge Gate Driver IC Non-Inverting 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 10V ~ 15V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 60 V
Rise / Fall Time (Typ) 130ns, 60ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number LT1336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT1336INPBF,-2735-LT1336IN#PBF
Standard Package 25
Win Source Part Number 1022855-LT1336IN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1336IN#PBF CAD Model

Description

From the renowned manufacturer Analog Devices Inc., the LT1336IN#PBF is a high-performance, feature-rich half-bridge N-channel power MOSFET driver. It is designed to cater to a wide array of applications that require efficient power management and precise control, such as synchronous rectification, active clamping, and full-bridge or half-bridge motor controllers.

Key Features

  • High Voltage Capability: The LT1336IN#PBF can handle up to 60V, making it suitable for a variety of high-voltage applications.
  • High Current Drive: With its ability to deliver high current drive, this driver ensures rapid charging and discharging of the gate capacitance of large power MOSFETs, resulting in improved performance.
  • Adaptive Shoot-Through Protection: Integrated adaptive shoot-through protection prevents cross-conduction, enhancing the reliability and longevity of your system.
  • Extended Temperature Range: It operates over an extended industrial temperature range, ensuring consistent performance under varying environmental conditions.
  • Powerful Driver: The device can source up to 1.5A and sink up to 2.5A, providing robust drive capability for demanding applications.
  • Independent Inputs: Separate high and low inputs allow for flexible control strategies, including the use of complex PWM schemes.

Applications

The versatility of the LT1336IN#PBF makes it an ideal choice for a wide range of applications. These include, but are not limited to:

  • DC/DC Converters
  • Full-Bridge and Half-Bridge Power Converters
  • Motor Control Systems
  • Switch Mode Power Supplies
  • Class-D Audio Amplifiers

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LT1336IN#PBF is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most demanding applications. The part number suffix 'PBF' indicates lead-free, RoHS-compliant packaging, aligning with environmental standards and regulations.

Ordering Information

To acquire the LT1336IN#PBF for your next project, contact an authorized distributor or visit Analog Devices Inc.'s website for direct purchasing options. Ensure your designs are powered by precision and efficiency with this exceptional half-bridge driver.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9149 $50.7447
8+ $13.8789 $111.0312
12+ $13.4452 $161.3424
16+ $13.0115 $208.1840
20+ $12.5778 $251.5560
27+ $11.2766 $304.4682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess