EN
  • EN
  • DE

LT1374IR

Part No LT1374IR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LT1374 - 4.5A 500kHz Stepdown Sw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 25V
Voltage - Output (Min/Fixed) 2.42V
Voltage - Output (Max) 23.25V
Current - Output 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Supplier Device Package 7-DDPAK
Standard Package 1 pcs
Win Source Part Number 622903-LT1374IR
Ultra Librarian 3D Model Ultra Librarian LT1374IR CAD Model

Description

Introducing the LT1374IR High Efficiency 4.5A Step-Down Switching Regulator

The LT1374IR is a high-performance step-down switching regulator from Linear Technology that delivers exceptional efficiency and versatility for a wide range of power supply applications. Designed to handle up to 4.5A of output current, this robust component is an ideal solution for systems requiring a compact, high-power voltage conversion with minimal heat generation.

Key Features and Benefits

  • High Efficiency: The LT1374IR is capable of converting input voltages as high as 60V down to lower output voltages with efficiency ratings up to 92%. This high efficiency reduces the need for heat sinking and allows for a more compact overall design.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to as high as the input voltage, providing flexibility for a variety of applications and ensuring compatibility with different system requirements.
  • Fast Switching Speed: With a switching frequency of up to 500kHz, the LT1374IR allows for the use of smaller, lower cost capacitors and inductors, which reduces the overall footprint and cost of the power supply design.
  • Burst Mode® Operation: The innovative Burst Mode operation ensures high efficiency at low output currents, making it ideal for battery-powered applications where extending battery life is critical.
  • Robust Protection Features: The regulator includes features such as cycle-by-cycle current limiting and thermal shutdown, providing reliable protection for both the regulator and the system in which it is used.
  • Flexible Operation: It can be used in a variety of topologies, including boost, SEPIC, or flyback configurations, adding to its versatility.

Applications

The LT1374IR is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications Systems
  • Automotive Power Supplies
  • Industrial Power Systems
  • Portable Battery-Powered Devices
  • Computer and Notebook Power Supplies

With its combination of high efficiency, flexible output voltage range, and comprehensive protection features, the LT1374IR from Linear Technology stands out as a top choice for designers seeking a reliable and versatile step-down switching regulator. Whether for new designs or upgrading existing power systems, the LT1374IR is engineered to meet the most demanding power conversion challenges.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3290 $66.9870
6+ $18.3212 $109.9272
9+ $17.7487 $159.7383
12+ $17.1762 $206.1144
16+ $16.6036 $265.6576
21+ $14.8860 $312.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess