EN
  • EN
  • DE

LT1460KCS3-10#TRMPBF

Part No LT1460KCS3-10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.5% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 10V V ±0.5% SOT-23-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LT1460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1460KCS3-10#PBF-ND, LT1460KCS3-10#TRMPBFDKR, LT1460KCS3-10#TRMPBF-ND, LT1460KCS3-10#TRMPBFTR, LT1460KCS3-10#TRMPBFCT, LT1460KCS3-10#PBF
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924043-LT1460KCS3-10#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-10#TRMPBF CAD Model

Description

Product Overview: LT1460KCS3-10#TRMPBF

The LT1460KCS3-10#TRMPBF is a precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the LT1460 series, which is known for its stability and accuracy in various electronic applications.

Key Features

  • Output Voltage: The LT1460KCS3-10#TRMPBF offers a fixed 10V output, which is ideal for providing a stable reference in many precision circuits.
  • Package Type: This voltage reference is available in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Coefficient: With an excellent low temperature coefficient, this device ensures minimal deviation in output voltage over a wide temperature range, enhancing the performance of temperature-sensitive applications.
  • Supply Voltage Range: The device operates over a broad supply voltage range, providing flexibility in various power supply configurations.
  • Low Dropout Voltage: The LT1460KCS3-10#TRMPBF features a low dropout voltage, allowing it to maintain accurate output even with minimal difference between the input and output voltages.
  • Long-Term Stability: It exhibits exceptional long-term stability, which is crucial for maintaining consistent performance over the lifespan of the product.
  • Low Noise: The design of this voltage reference minimizes output noise, making it suitable for high-precision analog and digital circuits where noise can significantly impact performance.

Applications

The LT1460KCS3-10#TRMPBF is versatile and can be used in a variety of applications such as:

  • Data acquisition systems
  • High-precision instrumentation
  • A/D and D/A converters
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

With its combination of features, the LT1460KCS3-10#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise voltage reference solution. Its robust design ensures consistent performance, making it a key component in the development of high-quality electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess