EN
  • EN
  • DE

LT1461BIS8-2.5#TRPBF

Part No LT1461BIS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.06% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Voltage Reference IC V 100 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1461BIS8-2.5#TRPBF-ND, 161-LT1461BIS8-2.5#TRPBFTR, 161-LT1461BIS8-2.5#TRPBFCT, 161-LT1461BIS8-2.5#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850163-LT1461BIS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461BIS8-2.5#TRPBF CAD Model

Description

LT1461BIS8-2.5#TRPBF - Precision Voltage Reference

The LT1461BIS8-2.5#TRPBF is a high-performance, precision voltage reference from Analog Devices Inc. This component is part of the LT1461 series, known for its high accuracy and stability. The device operates at a nominal voltage of 2.5 volts and is designed to maintain tight voltage regulation across a wide range of operating conditions, making it an ideal choice for precision applications.

Key Features:

  • High Accuracy: The LT1461BIS8-2.5#TRPBF boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a low ppm/°C temperature coefficient, this voltage reference maintains stable performance over varying temperature ranges, a critical feature for applications requiring consistent operation.
  • Low Dropout Voltage: The device's low dropout performance ensures that it can regulate voltage efficiently even with minimal difference between the input and output voltages.
  • Long-Term Stability: Designed for longevity, the LT1461 offers excellent long-term stability, reducing the need for recalibration and maintenance over time.
  • Low Noise: It features low output noise, making it suitable for noise-sensitive applications such as precision amplifiers and A/D converters.

Applications:

The LT1461BIS8-2.5#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Medical equipment
  • Automotive electronics

Package and Availability:

Enclosed in an 8-lead SOIC package, the LT1461BIS8-2.5#TRPBF is designed for surface-mount technology (SMT), making it suitable for compact and densely populated PCBs. The '#TRPBF' suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production. Analog Devices Inc. ensures that this component meets rigorous industry standards for quality and reliability.

With its combination of precision, stability, and low noise, the LT1461BIS8-2.5#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable voltage reference source for their high-accuracy applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7041 $59.1123
7+ $16.1674 $113.1718
10+ $15.6622 $156.6220
14+ $15.1570 $212.1980
18+ $14.6517 $263.7306
23+ $13.1360 $302.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,136 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess