EN
  • EN
  • DE

LT1461CCS8-4#TRPBF

Part No LT1461CCS8-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.08% 100 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1461CCS8-4#TRPBFTR, LT1461CCS8-4#TRPBFCT, LT1461CCS8-4#TRPBFDKR, LT1461CCS8-4#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878414-LT1461CCS8-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461CCS8-4#TRPBF CAD Model

Description

Product Overview: LT1461CCS8-4#TRPBF by Analog Devices Inc.

The LT1461CCS8-4#TRPBF is a precision voltage reference component manufactured by Analog Devices Inc., renowned for its reliability and performance in various applications. This high-quality product is part of the LT1461 series, which stands out for its low noise, low dropout, and high output accuracy, making it a perfect choice for precision data conversion in a wide range of electronic systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 4.096V, which is commonly used for 12-bit or 16-bit analog-to-digital converters (ADCs), ensuring accurate reference voltage for precise data conversion.
  • High Accuracy: With an initial accuracy of ±0.05%, the LT1461CCS8-4#TRPBF offers exceptional precision for critical applications where voltage stability is essential.
  • Low Temperature Coefficient: The component boasts an excellent temperature coefficient, typically around 10ppm/°C, which means the output voltage remains stable over a wide temperature range.
  • Low Dropout Voltage: The low dropout characteristic allows the reference to operate with a minimal difference between the input and output voltages, enhancing efficiency in systems with limited power headroom.
  • Low Noise: With a low noise specification, this voltage reference minimizes the impact of electrical noise on system performance, crucial for sensitive applications such as medical equipment or precision measurement instruments.
  • Long-Term Stability: Designed for long-term reliability, the LT1461CCS8-4#TRPBF demonstrates excellent long-term voltage stability, ensuring consistent performance throughout the lifespan of the product.
  • Package: It is available in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is widely used in compact electronic assemblies.

Applications

The LT1461CCS8-4#TRPBF is ideal for high-precision applications, including:

  • High-resolution ADCs and digital-to-analog converters (DACs)
  • Industrial control systems
  • Precision instrumentation
  • Medical devices
  • Automotive electronics
  • Battery-powered devices

With its robust design and high-performance characteristics, the LT1461CCS8-4#TRPBF from Analog Devices Inc. is a trustworthy component for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess