EN
  • EN
  • DE

LT1468CDD#PBF

Part No LT1468CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±18V Automotive 8-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Common Mode Rejection Ratio 96 dB
Gain Bandwidth Product 88 MHz
Input Bias Current 10 nA
Input Offset Voltage (Vos) 100 µV
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 70 °C
Min Dual Supply Voltage 3 V
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 3.9 mA
Output Current per Channel 22 mA
Power Supply Rejection Ratio (PSRR) 100 dB
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 22 V/µs
Voltage Gain 135.56 dB
Win Source Part Number 1071408-LT1468CDD#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1468CDD#PBF CAD Model

Description

The LT1468CDD#PBF is a high-performance operational amplifier from Analog Devices Inc., designed to provide precision and stability in a variety of applications. This operational amplifier is part of the LT1468 series, which is known for its low noise and high speed performance.

Key Features

  • Low Noise: The LT1468CDD#PBF boasts an ultra-low noise level, making it ideal for sensitive applications where signal integrity is paramount.
  • High Speed: With a slew rate of 20V/μs and a gain bandwidth product of 90MHz, this op-amp is capable of handling fast signals without significant distortion.
  • Precision: It offers excellent DC performance with a maximum input offset voltage of 60µV and a low input bias current, ensuring accurate signal amplification.
  • Stable: The LT1468CDD#PBF is designed for stability with capacitive loads, which is critical for maintaining performance in feedback and filtering applications.
  • Power Efficiency: It operates with a supply voltage range from ±2.5V to ±15V, providing designers with flexibility in various circuit configurations while maintaining power efficiency.

Applications

The versatility of the LT1468CDD#PBF makes it suitable for a wide range of applications, including:

  • High-fidelity audio preamplification and signal processing
  • Test and measurement equipment
  • Medical instrumentation
  • Active filters and integrators
  • Data acquisition systems

Package and Quality

The LT1468CDD#PBF comes in a compact DFN package, which is ideal for space-constrained applications. Analog Devices Inc. ensures the highest quality and reliability of its products, and this operational amplifier is no exception. It is designed to meet stringent specifications and is well-suited for commercial and industrial temperature ranges.

Ordering Information

For ordering, the part number is LT1468CDD#PBF, where "CDD" designates the DFN package and "#PBF" indicates lead-free, RoHS-compliant packaging. Ensure that you refer to the latest datasheets and product guides for detailed specifications and application notes when designing with the LT1468CDD#PBF.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess