EN
  • EN
  • DE

LT1496HS#PBF

Part No LT1496HS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series LT®
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.001V/µs
Gain Bandwidth Product 2.7 kHz
Current - Input Bias 250 pA
Voltage - Input Offset 200 µV
Current - Supply 1µA (x4 Channels)
Current - Output / Channel 1.5 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number LT1496
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 843431-LT1496HS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1496HS#PBF CAD Model

Description

Product Overview: LT1496HS#PBF from Analog Devices Inc.

The LT1496HS#PBF is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This precision op-amp is part of the LT1496 series and is well-suited for a wide range of applications, including test equipment, medical devices, and industrial control systems.

The device is housed in a robust Surface-Mount (SMT) package, ensuring compatibility with modern printed circuit board (PCB) designs and automated assembly processes. The LT1496HS#PBF is characterized by its high speed and low noise performance, making it an excellent choice for applications that require a fast and accurate response.

Key Features:

  • High-Speed Operation: The LT1496HS#PBF provides swift and reliable performance, making it suitable for high-frequency signal amplification and conditioning tasks.
  • Low Noise: With its low-noise characteristics, this op-amp ensures a clean signal amplification, minimizing the distortion and interference that can affect precision measurements and data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the LT1496HS#PBF helps to reduce the overall power requirements of the system, which is particularly beneficial for battery-powered or energy-sensitive applications.
  • Wide Supply Range: The op-amp operates over a broad supply voltage range, offering flexibility in various circuit configurations and ensuring compatibility with a range of power sources.
  • Robust Package: The Surface-Mount package is designed for durability and reliability, allowing the LT1496HS#PBF to withstand the rigors of industrial environments.

Applications:

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Active Filters
  • Audio and Video Signal Processing

The LT1496HS#PBF from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers who demand the best in op-amp technology. Whether for critical medical systems or sophisticated industrial controls, this component delivers the precision and stability needed to maintain the highest standards of operation.

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess