EN
  • EN
  • DE

LT1510CS8#TRPBF

Part No LT1510CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Max)
Voltage - Supply (Max) 28V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1510
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746907-LT1510CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1510CS8#TRPBF CAD Model

Description

Product Overview: LT1510CS8#TRPBF

The LT1510CS8#TRPBF is a high-performance battery charger IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to cater to the advanced requirements of battery charging applications, ensuring efficient, reliable, and fast charging for a variety of battery types.

Key Features

  • Charging Current: The LT1510CS8#TRPBF can deliver up to 1.5A of charging current, making it suitable for high-capacity batteries that require a substantial charge rate.
  • Voltage Modes: It supports multiple charging modes including constant-current and constant-voltage, which are essential for maximizing battery life and performance.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources and ensuring versatility in application.
  • High Efficiency: With its high efficiency, the LT1510CS8#TRPBF minimizes heat generation and energy loss during the charging process.
  • Charge Termination: The IC includes features for automatic charge termination based on predefined criteria, which is crucial for preventing overcharging and ensuring battery safety.
  • Package Type: It is offered in an 8-lead SO package, which is compact and suitable for space-constrained applications.

Applications

The LT1510CS8#TRPBF is ideal for a wide array of applications that require efficient charging solutions, such as:

  • Portable consumer electronics
  • Handheld devices
  • Medical equipment
  • Industrial and automotive systems

Quality and Reliability

Analog Devices Inc. ensures that their products, including the LT1510CS8#TRPBF, meet the highest standards of quality and reliability. This IC is a testament to their commitment to providing components that professionals and hobbyists alike can depend on for their critical applications.

Environmental Compliance

The LT1510CS8#TRPBF is compliant with RoHS (Restriction of Hazardous Substances), indicating that it is manufactured with a focus on environmental safety and sustainability.

In summary, the LT1510CS8#TRPBF from Analog Devices Inc. is a versatile, efficient, and reliable solution for modern battery charging needs, ensuring devices stay powered with minimal energy waste and maximum safety.

You May Also Be Interested in

Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess