EN
  • EN
  • DE

LT1575CN8#PBF

Part No LT1575CN8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC LNR REG CTRLR 1OUT 8DIP  /  Linear Regulator Controller IC Positive Adjustable 1 Output 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Mfr Analog Devices Inc.
Package Tube
Type Positive Adjustable
Number of Outputs 1
Current - Supply 12mA
Voltage - Input 10V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1220749-LT1575CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1575CN8#PBF CAD Model

Description

Product Overview: LT1575CN8#PBF

Introducing the LT1575CN8#PBF, a sophisticated and versatile linear regulator component from the esteemed manufacturer Analog Devices Inc. This product is specifically designed to cater to a wide array of applications that require stable and reliable voltage regulation. It is an essential component for designers looking to achieve high-performance power management in their electronic systems.

Key Features:

  • Adjustable Output Voltage: The LT1575CN8#PBF offers an adjustable output voltage range, which allows for precise control over the power supply according to the specific needs of the application.
  • High Efficiency: This regulator is designed for high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the integrity and longevity of electronic components.
  • Low Dropout Voltage: The low dropout voltage feature ensures that the regulator can maintain output voltage regulation even when the input-to-output differential is very small, making it ideal for low voltage operations.
  • Robust Thermal Performance: With excellent thermal performance characteristics, the LT1575CN8#PBF can operate reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Package Type: Housed in an 8-Lead PDIP package, the LT1575CN8#PBF is designed for easy integration into a variety of circuit designs.

Applications:

The LT1575CN8#PBF is suited for a broad spectrum of applications, from consumer electronics to industrial systems. Its ability to provide stable voltage in diverse conditions makes it an ideal choice for:

  • Power Supplies for Microprocessors and DSPs
  • Battery-Powered Devices
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Portable Instrumentation

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT1575CN8#PBF is no exception. Manufactured with precision, this linear regulator ensures optimal performance and durability for critical applications where failure is not an option.

Ordering Information:

The LT1575CN8#PBF comes with the Analog Devices Inc. guarantee of quality and performance. For ordering or to request samples, visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess