EN
  • EN
  • DE

LT1577CS-3.3/ADJ#PBF

Part No LT1577CS-3.3/ADJ#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC LNR REG CTRLR 2OUT 16SOIC  /  Linear Regulator Controller IC Positive Fixed and Adjustable 2 Output 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Mfr Analog Devices Inc.
Package Tube
Type Positive Fixed and Adjustable
Number of Outputs 2
Current - Supply 12mA
Voltage - Input 5V ~ 22V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LT1577
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT1577CS-3.3/ADJ#PBF,-2735-LT1577CS-3.3/ADJ#PBF,LT1577CS-3.3/ADJ#PBF-ND
Standard Package 50
Win Source Part Number 1032321-LT1577CS-3.3/ADJ#PBF
Ultra Librarian 3D Model Ultra Librarian LT1577CS-3.3/ADJ#PBF CAD Model

Description

The LT1577CS-3.3/ADJ#PBF is a versatile and efficient low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits.

Key Features

  • Adjustable Output: This regulator offers an adjustable output voltage, allowing for a wide range of applications and customizations. The device can also be configured to deliver a fixed 3.3V output, providing flexibility for design requirements.
  • High Efficiency: With its low dropout voltage, the LT1577CS-3.3/ADJ#PBF maintains high efficiency even at low voltage differentials between the input and output, which is critical for battery-powered devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • Current Limiting: The current limiting feature safeguards the regulator and the load from overcurrent conditions, enhancing system safety and longevity.
  • Fast Transient Response: The LT1577CS-3.3/ADJ#PBF is designed to have a fast transient response, which is essential for applications with rapidly changing loads.

Applications

This LDO regulator is ideal for a range of applications, including but not limited to:

  • Portable electronics
  • Microprocessor power supplies
  • Memory and logic circuitry
  • Industrial equipment

Product Specifications

Parameter Value Output Voltage (Adjustable) 1.25V to 5V Output Voltage (Fixed) 3.3V Dropout Voltage Typically 1.5V at full load Output Current Up to 500mA Package Type 16-Lead Narrow SOIC Operating Temperature -40°C to +85°C

The LT1577CS-3.3/ADJ#PBF is a reliable and flexible solution for a variety of power regulation needs, delivering performance and protection for advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess