EN
  • EN
  • DE

LT1587CT-3.45#PBF

Part No LT1587CT-3.45#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.45V 3A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 125°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name LT1587
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878449-LT1587CT-3.45#PBF
Ultra Librarian 3D Model Ultra Librarian LT1587CT-3.45#PBF CAD Model

Description

Product Overview: LT1587CT-3.45#PBF

The LT1587CT-3.45#PBF is a high-performance, fast response, low dropout linear regulator from Analog Devices Inc., designed to deliver a continuous output current of up to 3A with a fixed output voltage of 3.45V. This regulator is part of the LT1587 series, which is renowned for its reliability and efficiency in a wide range of applications.

Key Features

  • Fixed Output Voltage: 3.45V, providing a stable and precise voltage supply for sensitive electronic components.
  • High Output Current: Capable of delivering up to 3A, ideal for powering robust systems that require a substantial current supply.
  • Low Dropout Voltage: Ensures efficient operation even with a minimal difference between the input and output voltages, enhancing battery life in portable applications.
  • Fast Transient Response: Quickly responds to changes in load, which is crucial for maintaining voltage stability in dynamic systems.
  • Overcurrent and Overtemperature Protection: Built-in safety features that safeguard the device and the system from potential damage due to excessive current or temperature.
  • Adjustable Output: While the device comes with a fixed voltage, it also supports external resistors for output voltage adjustment, offering design flexibility.

Applications

The LT1587CT-3.45#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for microprocessors and DSPs
  • Linear power regulators for battery-powered devices
  • Post-regulation for switching supplies
  • High current power supplies

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LT1587CT-3.45#PBF is manufactured to stringent standards, ensuring reliable performance in demanding environments. The device comes in a TO-220 package, which is known for its durability and thermal efficiency.

Environmental Compliance

The LT1587CT-3.45#PBF is lead-free and RoHS compliant, meeting environmental standards and reducing the ecological impact of electronic components.

Overall, the LT1587CT-3.45#PBF from Analog Devices Inc. is an excellent choice for designers looking for a robust, high-current, low dropout regulator with a fast transient response and a fixed output voltage of 3.45V.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess