EN
  • EN
  • DE

LT1781ISW#PBF

Part No LT1781ISW#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400 mV
Data Rate 250KBd
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number LT1781
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT1781ISW#PBF
Standard Package 47
Win Source Part Number 1071499-LT1781ISW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1781ISW#PBF CAD Model

Description

Product Overview: LT1781ISW#PBF

The LT1781ISW#PBF is a high-performance, low-power dual RS232 driver/receiver from Analog Devices Inc., designed to meet the stringent requirements of today's advanced digital communication systems. This integrated circuit provides a robust interface solution for connecting microprocessors to serial communications ports, ensuring reliable data transmission even in harsh industrial environments.

Key Features

  • Integrated Protection: The device includes integrated protection features such as overvoltage protection and ESD protection, safeguarding the device against transient voltage spikes and electrostatic discharges that can occur in industrial settings.
  • Low Power Consumption: With its low-power design, the LT1781ISW#PBF is ideal for battery-powered and portable applications, ensuring minimal power drain without compromising performance.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, this driver/receiver is suitable for high-speed communications that require fast and reliable data transfer.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, making it suitable for use in outdoor or temperature-variable environments.

Applications

The LT1781ISW#PBF is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Networking equipment
  • Data acquisition systems
  • Battery-powered devices

Technical Specifications

Some of the technical specifications of the LT1781ISW#PBF include:

  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Number of Drivers/Receivers: 2/2
  • Package: 16-Lead Wide SOIC
  • RoHS Compliant: Yes

The LT1781ISW#PBF from Analog Devices Inc. is a reliable and efficient solution for RS232 communication, offering both high performance and durability. With its integrated protection features and low-power operation, it is an excellent choice for designers looking to enhance the robustness and efficiency of their digital communication systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess