EN
  • EN
  • DE

LT1790AIS6-4.096#TRPBF

Part No LT1790AIS6-4.096#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Voltage Reference IC V 5 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT1790
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1790AIS6-4.096#TRPBF-ND, 161-LT1790AIS6-4.096#TRPBFCT, 161-LT1790AIS6-4.096#TRPBFTR, 161-LT1790AIS6-4.096#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848671-LT1790AIS6-4.096#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-4.096#TRPBF CAD Model

Description

Product Overview: LT1790AIS6-4.096#TRPBF

The LT1790AIS6-4.096#TRPBF is a high-performance, low-power, precision voltage reference from Analog Devices Inc. This product is designed to offer a stable and precise reference voltage for various applications, including data conversion, power supply monitoring, and industrial instrumentation.

Key Features

  • Output Voltage: The device provides a fixed 4.096V output, which is commonly used as a reference for 12-bit ADCs and DACs, enabling high-resolution data conversion.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise measurements and stable performance for sensitive electronic systems.
  • Low Temperature Coefficient: The LT1790AIS6-4.096#TRPBF boasts a low temperature coefficient, minimizing output voltage variations over a wide temperature range, which is critical for applications requiring consistent performance in varying environmental conditions.
  • Low Dropout Voltage: This device functions optimally with a minimal difference between the supply voltage and the output voltage, making it suitable for low-voltage operations and battery-powered devices.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring that the output voltage does not drift significantly over time, which is essential for maintaining system accuracy.
  • Package Type: The reference comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Applications

The LT1790AIS6-4.096#TRPBF is versatile and can be used in a variety of electronic systems, including:

  • Precision data systems
  • Portable, battery-powered equipment
  • Industrial controls
  • Automotive electronics
  • Medical devices
  • Telecommunication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LT1790AIS6-4.096#TRPBF is built to meet high standards, ensuring consistent performance and durability in demanding environments. It is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), facilitating automated assembly processes for high-volume production.

With its combination of accuracy, stability, and low power consumption, the LT1790AIS6-4.096#TRPBF is an excellent choice for designers looking for a reliable voltage reference source in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4972 $51.9776
19+ $5.3310 $101.2890
30+ $5.1644 $154.9320
41+ $4.9978 $204.9098
52+ $4.8312 $251.2224
70+ $4.3315 $303.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,799 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess