EN
  • EN
  • DE

LT1793IS8#TRPBF

Part No LT1793IS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features J-FET Amplifier 1 Circuit - 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1793
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878513-LT1793IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1793IS8#TRPBF CAD Model

Description

LT1793IS8#TRPBF - Precision Operational Amplifier

The LT1793IS8#TRPBF is a high-performance operational amplifier from Analog Devices Inc., designed to offer precision and stability in a wide range of applications. This op-amp features low offset voltage, low input bias currents, and low noise, making it an excellent choice for high-accuracy signal conditioning, sensor interfaces, and control system applications.

With its precision specifications, the LT1793IS8#TRPBF is well-suited for tasks that require accurate and stable performance over time and temperature. Its characteristics make it ideal for medical equipment, test and measurement instruments, and industrial control systems where precision is paramount.

Key Features:

  • Low Offset Voltage: Ensures high accuracy in signal processing, minimizing errors in critical applications.
  • Low Noise: Provides a clean signal amplification, which is essential for high-fidelity audio applications and sensitive measurements.
  • Low Input Bias Currents: Makes it suitable for high-impedance sensor applications, preserving signal integrity.
  • Stable with Capacitive Loads: Designed to work reliably with capacitive loads, making it versatile for a variety of circuit configurations.
  • Wide Supply Range: Can be operated from a wide range of supply voltages, adding flexibility to system design.

Package and Availability:

The LT1793IS8#TRPBF comes in an 8-lead SOIC package, which is a compact form factor suitable for space-constrained applications. This package is also conducive to automated assembly processes, contributing to ease of manufacturing and integration into various systems.

Analog Devices Inc. ensures the availability of this op-amp in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient handling and placement during the production process, especially for high-volume requirements.

Applications:

  • Precision Instrumentation
  • Medical Devices
  • Test and Measurement Systems
  • Industrial Process Controls
  • Professional Audio Equipment

The LT1793IS8#TRPBF operational amplifier is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced electronic systems. Its precision and robustness make it an invaluable component in any application where signal integrity is critical.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess