EN
  • EN
  • DE

LT1963AEFE-3.3#TRPBF

Part No LT1963AEFE-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1.5A 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT1963
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1963AEFE-3.3#TRPBFDKR, LT1963AEFE-3.3#TRPBFTR, LT1963AEFE-3.3#TRPBF-ND, LT1963AEFE-3.3#TRPBFCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924085-LT1963AEFE-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1963AEFE-3.3#TRPBF CAD Model

Description

Product Overview: LT1963AEFE-3.3#TRPBF

The LT1963AEFE-3.3#TRPBF is a high-performance, low dropout linear regulator from Analog Devices Inc. This regulator offers a robust power solution, designed to deliver a fixed output voltage of 3.3V with an output current capability of up to 1.5A. The device is well-suited for applications requiring optimal performance in terms of line and load regulation, and it provides exceptional thermal performance due to its power-efficient design.

The LT1963AEFE-3.3#TRPBF is housed in a TSSOP-16 package, offering a compact footprint for space-constrained applications. It operates over an input voltage range from 2.1V to 20V, making it versatile for various systems that require a stable and reliable power source. This regulator is specifically engineered to work well in environments that demand low noise and fast transient response, which is critical for sensitive RF and precision analog circuits.

Key features of the LT1963AEFE-3.3#TRPBF include its low dropout voltage, typically 340mV at full load, which allows for efficient operation even when the input voltage is close to the output voltage. The device also boasts excellent load and line regulation, ensuring a stable output despite variations in input voltage or load current. Additionally, it has a low quiescent current, making it suitable for battery-powered devices where power conservation is crucial.

For safety and reliability, the LT1963AEFE-3.3#TRPBF is equipped with several protection features. It includes over-temperature protection and current limiting to safeguard the device and the load from adverse conditions. Furthermore, the regulator has an adjustable and fixed low noise reference, which contributes to its low noise performance, making it an ideal choice for noise-sensitive applications.

Overall, the LT1963AEFE-3.3#TRPBF from Analog Devices Inc. is a high-quality power management solution that offers stability, efficiency, and precision. It is an excellent choice for designers looking to enhance their systems with a dependable voltage regulator that can cater to the demands of a wide range of applications, from industrial to high-end consumer electronics.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0480 $54.2880
14+ $7.4240 $103.9360
21+ $7.1920 $151.0320
29+ $6.9600 $201.8400
38+ $6.7280 $255.6640
50+ $6.0320 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,672 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess