EN
  • EN
  • DE

LT1965EMS8E-2.5#PBF

Part No LT1965EMS8E-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 1.1A Automotive 8-Pin MSOP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Dropout Voltage 310 mV
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Current Limit 1.2 A
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 500 µA
Output Current 1.1 A
Output Voltage 2.5 V
Polarity Positive
Power Supply Rejection Ratio (PSRR) 75 dB
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 971881-LT1965EMS8E-2.5#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1965EMS8E-2.5#PBF CAD Model

Description

Analog Devices Inc. LT1965EMS8E-2.5#PBF Low Dropout Regulator

The LT1965EMS8E-2.5#PBF from Analog Devices Inc. is a high-performance low dropout linear regulator (LDO) that offers exceptional accuracy, fast transient response, and excellent thermal performance. Designed primarily for precision applications, this stable and reliable LDO is capable of delivering up to 1.1A of continuous output current with a dropout voltage of only 300mV at full load.

Encased in an MSOP-8 package, the LT1965EMS8E-2.5#PBF operates with an output voltage fixed at 2.5V, which is ideal for systems that require a precise voltage source. The device is optimized for a wide variety of applications including microprocessor and microcontroller based systems, battery-powered devices, and industrial supplies.

Key features of the LT1965EMS8E-2.5#PBF include:

  • Low Dropout Voltage: The regulator maintains its performance with a minimal difference between the input and output voltages, making it suitable for low-voltage operations.
  • High Output Current: With its ability to supply up to 1.1A, it can power a broad range of components and systems.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design.
  • Low Noise: With only 40µV RMS of output noise over a 10Hz to 100kHz bandwidth, it's an excellent choice for noise-sensitive applications.
  • Fast Transient Response: The regulator quickly responds to changes in load, ensuring a stable output voltage even during rapid load changes.
  • Over-temperature and Over-current Protection: Built-in protection mechanisms safeguard the device and the system from extreme operating conditions.

Moreover, the LT1965EMS8E-2.5#PBF offers a range of additional features such as an adjustable soft-start function to control the ramp-up of output voltage, thereby reducing inrush current during startup. The regulator also includes a shutdown feature that reduces supply current to less than 1µA, enhancing power efficiency in battery-powered applications.

With its robust design, the LT1965EMS8E-2.5#PBF from Analog Devices Inc. is a reliable and efficient solution for a wide array of power regulation needs, ensuring consistent performance and longevity of electronic systems.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2945 $51.5340
29+ $3.5237 $102.1873
44+ $3.4136 $150.1984
61+ $3.3035 $201.5135
79+ $3.1934 $252.2786
105+ $2.8630 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess