Analog Devices Inc. LT1965EMS8E-3.3#TRPBF
The LT1965EMS8E-3.3#TRPBF, manufactured by Analog Devices Inc., is a high-performance, low dropout linear regulator (LDO) that delivers up to 1.1A of continuous output current with a dropout voltage of just 300mV at full load. This component is designed to provide precision, low noise, and high power supply rejection ratio (PSRR) for sensitive applications that require a stable and clean voltage supply.
Key Features:
- Output Voltage: Fixed at 3.3V, ensuring a reliable and consistent power supply for devices that require a 3.3V input.
- Output Current: Capable of delivering up to 1.1A, making it suitable for a wide range of applications from microprocessors to RF devices.
- Low Dropout Voltage: With a dropout voltage of only 300mV at full load, it maintains efficiency and reduces power dissipation.
- High PSRR: Excellent power supply rejection ratio minimizes the impact of supply voltage variations on the output voltage, crucial for RF and precision analog circuits.
- Low Noise: Its low output noise makes it ideal for sensitive applications such as audio and RF systems.
- Thermal Protection: Integrated thermal shutdown protects the device from damage due to overheating.
- Overcurrent Protection: Built-in current limiting and foldback current control provide additional safety for the powered device and the regulator itself.
- Package: The device comes in an MSOP-8 package, offering a compact footprint for space-constrained applications.
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally-sensitive products.
Applications:
The LT1965EMS8E-3.3#TRPBF is versatile and can be used in various applications, including:
- Portable and battery-powered equipment
- Microprocessor/DSP/FPGA supply
- Data communication equipment
- Medical equipment
- High-quality audio
- Automotive power supplies
With its robust feature set and high reliability, the LT1965EMS8E-3.3#TRPBF is an excellent choice for designers looking for a stable and efficient power solution.