EN
  • EN
  • DE

LT1965IDD-1.8#PBF

Part No LT1965IDD-1.8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.49V @ 1.1A
Current - Output 1.1A
Current - Quiescent (Iq) 1.1 mA
Current - Supply (Max) 40 mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT1965
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878543-LT1965IDD-1.8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1965IDD-1.8#PBF CAD Model

Description

Product Overview: LT1965IDD-1.8#PBF

The LT1965IDD-1.8#PBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a well-regulated 1.8V output voltage. This efficient and reliable regulator is ideal for a wide range of applications, including precision instrumentation, data acquisition systems, and digital electronics that require a stable and clean power supply.

Key Features

  • Low Dropout Voltage: The LT1965 series boasts an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly useful in battery-powered applications.
  • High Output Current: Capable of delivering up to 1.1A of continuous output current, this LDO can power a wide array of components and devices without compromising performance.
  • Stable with Low ESR Capacitors: The LT1965IDD-1.8#PBF is designed to be stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other types, allowing for a more compact and cost-effective power supply design.
  • Low Noise: With its optimized design, this regulator offers extremely low output noise, making it suitable for noise-sensitive applications such as audio and RF circuitry.
  • Adjustable Output: While preconfigured to provide a 1.8V output, the regulator also allows for output voltage to be set anywhere from 1.2V up to 20V with the use of external resistors, providing excellent flexibility for different design requirements.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating and potential damage under high-temperature operating conditions.
  • Overcurrent Protection: Additionally, it features current limit protection to prevent damage from excessive load conditions.

Applications

The versatility of the LT1965IDD-1.8#PBF allows it to be used in a diverse set of applications, such as:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power management for DSPs and FPGAs
  • Automotive electronics
  • Telecommunications infrastructure

Product Specifications

The LT1965IDD-1.8#PBF is packaged in a compact 8-lead DFN with a thermal pad for enhanced thermal performance. It operates over a wide input voltage range from 1.8V to 20V and is fully specified over the temperature range of -40°C to 125°C, making it a robust choice for various environmental conditions.

With its combination of features, the LT1965IDD-1.8#PBF from Analog Devices Inc. is an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8499 $59.0994
13+ $8.0820 $105.0660
20+ $7.8294 $156.5880
27+ $7.5769 $204.5763
35+ $7.3243 $256.3505
46+ $6.5666 $302.0636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess