EN
  • EN
  • DE

LT1976EFE#TRPBF

Part No LT1976EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.3V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 55.2V
Current - Output 1.5A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LT1976
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739473-LT1976EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1976EFE#TRPBF CAD Model

Description

Product Overview: LT1976EFE#TRPBF from Analog Devices Inc.

The LT1976EFE#TRPBF is a high-performance, step-down switching regulator manufactured by Analog Devices Inc., an industry leader in the design and fabrication of analog, mixed-signal, and DSP integrated circuits. This component is part of their robust power management product lineup and is designed to meet the requirements of a wide range of applications, including industrial systems, automotive electronics, and communication devices.

Key Features

  • Wide Input Voltage Range: The LT1976EFE#TRPBF operates from a 4V to 36V input voltage range, making it versatile for various applications with different power supply requirements.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency from 200kHz to 2.5MHz, designers can optimize the regulator for efficiency or component size.
  • High Efficiency: Its high efficiency reduces the need for heat sinking and allows for a more compact design.
  • Integrated 1.5A Switch: The device features an internal 1.5A switch, which can deliver output currents up to 1.5A with excellent line and load regulation.
  • Stable with Low ESR Ceramic Capacitors: Stability with low ESR ceramic capacitors ensures reliability and simplifies the design process.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage due to overheating.
  • Current Mode Control: Current mode control provides fast transient response and excellent loop stability.

Applications

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems

The LT1976EFE#TRPBF is available in a thermally enhanced TSSOP-16 package, which is suitable for surface mount technology (SMT) and is designed for rugged environments. It is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs. With its robust feature set and versatility, the LT1976EFE#TRPBF from Analog Devices Inc. is an ideal solution for designers looking to create efficient, reliable, and compact power management systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess