EN
  • EN
  • DE

LT1990CS8#TRPBF

Part No LT1990CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Sp Amp Diff Amp Single R-r O/p ±18V/36V 8-PIN SOIC N T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 105 kHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 60 dB
Input Offset Voltage (Vos) 5.2 mV
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 1.35 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.4 V
Nominal Gain Bandwidth Product 100 kHz
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 140 µA
Output Current per Channel 22 mA
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 80 dB
Resistance 2 mΩ
RoHS Compliant
Slew Rate 0.55 V/µs
Win Source Part Number 1071536-LT1990CS8#TRPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1990CS8#TRPBF CAD Model

Description

LT1990CS8#TRPBF Precision Difference Amplifier

The LT1990CS8#TRPBF is a high-quality precision difference amplifier designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This device is meticulously engineered to provide precise differential signal amplification with high common-mode rejection, making it an ideal choice for a variety of applications that require accurate data acquisition and signal conditioning.

Encased in a compact SO-8 package, the LT1990CS8#TRPBF boasts a tightly matched resistor network that enables a gain of 1 with no external components, simplifying circuit design and reducing board space requirements. The amplifier features a wide input common-mode range that extends from below the negative supply to above the positive supply, and it operates over a supply range of 2.85V to 36V or ±2.85V to ±18V, which makes it versatile for both single and dual supply operations.

One of the standout characteristics of the LT1990CS8#TRPBF is its low offset voltage, which ensures high accuracy in signal amplification. This, combined with a high gain bandwidth of 800kHz and a fast slew rate, allows the amplifier to handle a broad spectrum of signals without distortion, making it suitable for precision data systems, power management, and industrial control applications.

Furthermore, the device is designed to be robust, featuring a specified maximum offset voltage drift over temperature, which ensures consistent performance across a range of environmental conditions. The LT1990CS8#TRPBF also offers protection against reverse battery conditions, enhancing its reliability in systems where incorrect power connections may occur.

The product is available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes, allowing for efficient assembly and reduced production costs.

In summary, the LT1990CS8#TRPBF from Analog Devices Inc. is a high-precision, reliable difference amplifier that excels in a multitude of electronic applications where signal integrity is paramount. Its ease of use, combined with high performance and versatility, makes it a valuable component in any precision analog signal chain.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess