EN
  • EN
  • DE

LT3001ES5#TRMPBF

Part No LT3001ES5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36VIN 4W NO-OPTO ISO FLYBACK CON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Flyback Switching Regulator IC Positive Fixed 5V 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name LT3001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT3001ES5#TRMPBFTR, 161-LT3001ES5#TRMPBFDKR, 161-LT3001ES5#TRMPBFCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924097-LT3001ES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3001ES5#TRMPBF CAD Model

Description

Product Overview: LT3001ES5#TRMPBF

The LT3001ES5#TRMPBF is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator features a low dropout voltage and fast transient response, making it an ideal choice for applications requiring a stable and reliable power supply.

Key Features

  • Low Dropout Voltage: The LT3001ES5#TRMPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable applications.
  • High Output Current: Capable of delivering up to 100mA of continuous output current, this regulator can power a wide range of devices and circuits.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have a lower equivalent series resistance (ESR) than other capacitor types, improving output noise performance and transient response.
  • Adjustable and Fixed Voltage Options: The LT3001ES5#TRMPBF provides flexibility with both adjustable and fixed voltage options to cater to different design requirements.
  • Thermal Protection: Built-in thermal shutdown protection helps to prevent damage from overheating, enhancing the reliability and longevity of the regulator.
  • Reverse Battery Protection: The device includes reverse battery protection, safeguarding it against incorrect power supply connection.

Applications

The LT3001ES5#TRMPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Instrumentation
  • Microprocessor Supply
  • Wireless and DSL Modems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LT3001ES5#TRMPBF is no exception, designed with the highest standards of quality and reliability in mind. It is available in a compact SOT-23 package, making it suitable for space-constrained applications. The product also comes with the assurance of Analog Devices' rigorous testing and validation processes.

With its robust feature set and dependable performance, the LT3001ES5#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6051 $51.6306
15+ $7.0606 $105.9090
22+ $6.8400 $150.4800
31+ $6.6193 $205.1983
40+ $6.3987 $255.9480
53+ $5.7368 $304.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,604 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess