EN
  • EN
  • DE

LT3007ITS8-3.3#TRMPBF

Part No LT3007ITS8-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 20MA TSOT23-8  /  Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.5V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 6 µA
PSRR 59dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT3007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 980990-LT3007ITS8-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3007ITS8-3.3#TRMPBF CAD Model

Description

LT3007ITS8-3.3#TRMPBF - Low Dropout Linear Regulator by Analog Devices Inc.

The LT3007ITS8-3.3#TRMPBF is a high-quality, micropower low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a renowned leader in the field of precision analog microelectronics. This particular component is optimized for battery-operated systems, offering an excellent solution for power management with its low quiescent current and low dropout voltage.

This LDO is capable of delivering up to 20mA of continuous output current with a dropout voltage of only 300mV at full load, which makes it ideal for applications where efficiency is crucial. The LT3007ITS8-3.3#TRMPBF has a fixed output voltage of 3.3V, providing a stable and reliable power source for sensitive electronic circuits.

One of the standout features of this device is its ultra-low quiescent current of only 3μA, which helps to extend battery life in portable applications. This is particularly beneficial for devices that spend a significant amount of time in standby mode, such as remote sensors and handheld devices.

The LT3007ITS8-3.3#TRMPBF also offers excellent stability, being compatible with ceramic, tantalum, or aluminum electrolytic capacitors, with a minimum capacitance requirement of only 1μF. This flexibility in capacitor selection allows designers to optimize their applications for size, cost, and performance.

Built with an internal thermal limit and current limiting, the device provides built-in protection features that safeguard the regulator and the application from abnormal operating conditions. It is packaged in a compact TSOT-23 package, making it suitable for space-constrained applications.

The "TRMPBF" suffix indicates that this component is provided in a tape and reel packaging format, which is ideal for automated manufacturing processes. The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures.

Whether you're designing power supplies for portable electronics, wireless modules, or any other application requiring a high-efficiency, low-power LDO, the LT3007ITS8-3.3#TRMPBF from Analog Devices Inc. is an excellent choice that combines performance, reliability, and versatility.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess