EN
  • EN
  • DE

LP3996QSDX-1833/NOPB

Part No LP3996QSDX-1833/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V/3.3V 10WSON  /  Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.8V, 3.3V
Voltage Dropout (Max) 0.22V @ 150mA, 0.55V @ 150mA
Current - Output 150mA, 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 170 µA
PSRR 58dB ~ 45dB, 70dB ~ 60dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LP3996
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51398-1,296-51398-2,LP3996QSDX-1833/NOPB-ND,296-51398-6,-LP3996QSDX
Standard Package 4,500
Win Source Part Number 1148147-LP3996QSDX-1833/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3996QSDX-1833/NOPB CAD Model

Description

Product Overview: LP3996QSDX-1833/NOPB

The LP3996QSDX-1833/NOPB is a high-performance, low-dropout linear regulator designed and manufactured by Texas Instruments. This precision device is engineered to deliver a stable and reliable power supply, making it an ideal solution for a wide range of applications that require efficient voltage regulation.

Key Features

  • Output Voltage: The LP3996QSDX-1833/NOPB provides a fixed output voltage of 1.8V, suitable for powering sensitive electronic components that require a stable supply voltage.
  • High Accuracy: This regulator offers excellent load and line regulation, ensuring minimal deviation in output voltage even with fluctuations in input voltage or variations in load current.
  • Low Dropout: With a low dropout voltage, the LP3996QSDX-1833/NOPB can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency in battery-powered devices.
  • Current Capability: It is capable of delivering up to 1A of continuous output current, making it suitable for a variety of power-hungry applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.
  • Noise Reduction: The regulator is designed with noise reduction capabilities, providing a clean power supply that is critical for sensitive RF and analog circuits.
  • Package: It comes in a compact, surface-mount WSON package, allowing for efficient space utilization in PCB design.

Applications

The LP3996QSDX-1833/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Microprocessors and DSPs
  • Consumer electronics

This product from Texas Instruments is designed to meet the rigorous demands of modern electronic systems, offering a combination of performance, efficiency, and reliability. With its robust feature set, the LP3996QSDX-1833/NOPB is an excellent choice for designers looking for a high-quality voltage regulator for their next project.

You May Also Be Interested in

Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3584 $50.1760
345+ $0.2941 $101.4645
530+ $0.2849 $150.9970
730+ $0.2757 $201.2610
940+ $0.2665 $250.5100
1,260+ $0.2390 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,179 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess