EN
  • EN
  • DE

LT3009ESC8-1.2#TRMPBF

Part No LT3009ESC8-1.2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Sp-Linreg 20Ma, 3Ua Iq Ldo Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Dropout Voltage 280 mV
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Min Current Limit 22 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 3 µA
Output Current 20 mA
Output Voltage 1.2 V
Output Voltage Accuracy 2 %
Polarity Positive
Power Supply Rejection Ratio (PSRR) 68 dB
Quiescent Current 6 µA
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 994151-LT3009ESC8-1.2#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3009ESC8-1.2#TRMPBF CAD Model

Description

The LT3009ESC8-1.2#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current of up to 20mA. This component is part of the LT3009 series, which is known for its ultra-low quiescent current, making it an excellent choice for battery-powered and energy-sensitive applications.

Key Features

  • Low Dropout Voltage: The LDO offers a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: With an output voltage of 1.2V, the LT3009ESC8-1.2#TRMPBF provides high accuracy, which is crucial for sensitive electronic circuits.
  • Ultra-Low Quiescent Current: A standout feature of this device is its ultra-low quiescent current of just 3µA, which helps to extend battery life in portable applications.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, ensuring reliable performance under varying conditions.
  • Stable with Low-ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.

Applications

The LT3009ESC8-1.2#TRMPBF is ideally suited for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Wireless and RF Systems
  • Power Management for DSPs and Microcontrollers
  • Automotive Power Supplies
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3009ESC8-1.2#TRMPBF is no exception. It is available in a compact SC-70 package and is fully RoHS compliant. The product is also provided in tape and reel packaging, designated by the '#TRMPBF' suffix, which facilitates automated pick-and-place manufacturing processes.

With its robust design and advanced features, the LT3009ESC8-1.2#TRMPBF from Analog Devices Inc. is a superior choice for designers looking to optimize power consumption and extend battery life in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4275 $51.9925
17+ $6.0944 $103.6048
26+ $5.9039 $153.5014
36+ $5.7135 $205.6860
46+ $5.5230 $254.0580
61+ $4.9517 $302.0537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess