EN
  • EN
  • DE

LMR10515YSDX/NOPB

Part No LMR10515YSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 6WSON  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 6-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4.5V
Current - Output 1.5A
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LMR10515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44684-6,296-44684-1,296-44684-2,TEXTISLMR10515YSDX/NOPB,LMR10515YSDX/NOPB-ND,-296-44684-1-ND,2156-LMR10515YSDX/NOPB
Standard Package 4,500
Win Source Part Number 1116762-LMR10515YSDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMR10515YSDX/NOPB CAD Model

Description

The LMR10515YSDX/NOPB is a highly efficient, space-conscious voltage regulator designed by Texas Instruments. This regulator is part of the SIMPLE SWITCHER® family and is known for its ease of use and robust performance. It is capable of delivering up to 1.5A of continuous output current and supports an input voltage range from 2.9V to 5.5V, making it versatile for various applications.

Key Features

  • Output Voltage: The device provides an adjustable output voltage from 0.8V to VIN, allowing for a wide range of voltage requirements.
  • High Efficiency: With an efficiency of up to 92%, the LMR10515YSDX/NOPB ensures minimal energy loss during voltage regulation, making it suitable for battery-powered applications.
  • Small Form Factor: The regulator comes in a small 6-pin LLP package that is ideal for space-constrained applications.
  • Thermal Performance: The excellent thermal performance of the device allows it to operate at full load over a temperature range of -40°C to 125°C.
  • Protection Features: It includes built-in features such as over-temperature protection and current limiting to safeguard the device and the system it powers.

Applications

The LMR10515YSDX/NOPB is suitable for a broad array of applications, particularly where space and power efficiency are critical. Some common applications include:

  • Portable and battery-powered electronics
  • Wireless communication devices
  • Power supply for sensors and microcontrollers
  • Energy harvesting and solar-powered systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LMR10515YSDX/NOPB is no exception. The device is lead-free and RoHS compliant, ensuring that it meets current environmental standards. Additionally, it is designed to meet or exceed the stringent reliability standards that Texas Instruments sets for its products, providing engineers and designers with a dependable voltage regulation solution.

Overall, the LMR10515YSDX/NOPB is a compact, efficient, and reliable choice for anyone in need of a high-performance voltage regulator in a small package.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9863 $51.6438
62+ $1.6298 $101.0476
96+ $1.5789 $151.5744
131+ $1.5279 $200.1549
170+ $1.4770 $251.0900
227+ $1.3242 $300.5934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,220 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess