Product Overview: LT3014BEDD from Analog Devices Inc.
The LT3014BEDD is a high-performance, low dropout linear regulator (LDO) brought to you by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This LDO is particularly designed for applications requiring extended battery life and high reliability under diverse operating conditions.
Key Features
- Low Dropout Voltage: The LT3014BEDD offers an impressively low dropout voltage, making it highly efficient for systems that operate close to the battery voltage.
- Wide Input Voltage Range: It supports a wide input voltage range from 4V to 80V, providing a versatile solution for various applications.
- Low Quiescent Current: With a quiescent current of only 7µA, this LDO helps in preserving battery life, which is crucial for portable devices.
- Output Voltage Range: The device delivers an adjustable output from 1.22V to 60V, ensuring flexibility across a wide array of uses.
- Thermal Protection: It includes internal thermal limit protection that safeguards the device under high-temperature conditions.
- Stable with Low ESR Output Capacitors: The LT3014BEDD remains stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
Applications
The LT3014BEDD is ideal for a range of applications, including but not limited to:
- Automotive and Industrial power systems
- Portable and battery-powered equipment
- Avionics and military applications where high input voltage is common
- Telecommunications infrastructure
Package and Reliability
The device comes in a compact 8-lead DFN package with a 3mm x 3mm footprint, which is excellent for space-constrained applications. The LT3014BEDD also features low shutdown current, reverse battery protection, and current limiting, making it a robust choice for demanding environments.
In summary, the LT3014BEDD from Analog Devices Inc. is a versatile, high-performance LDO that offers a combination of features making it suitable for a wide range of applications where efficiency, reliability, and footprint are critical. Its long battery life, wide input voltage range, and robust protection features ensure that it can meet the needs of even the most challenging power management tasks.