The TL431CUS is a precision adjustable shunt regulator manufactured by Analog Integrations Corporation (AIC). It is widely used as a voltage reference and error amplifier in various power supply and voltage regulation applications. Its key features include adjustable output voltage, high accuracy, and low temperature coefficient, making it a versatile component for precision voltage control.
Applications:
- Switching power supplies
- Adjustable voltage regulators
- Voltage monitors
- Error amplifiers
- Precision current sources
Features:
- Adjustable output voltage
- High precision
- Low temperature coefficient
- Low output impedance
- Sink current capability
- Small surface mount package (SOT-23 or similar)
Benefits:
- Provides precise and stable voltage regulation
- Simplifies circuit design with adjustable output voltage
- Maintains accuracy over a wide temperature range
- Enhances loop stability in feedback control systems
- Offers flexibility in various circuit configurations
- Reduces board space requirements
Additional Details:
The TL431CUS can be configured to regulate voltages from approximately 2.5V to 36V by using external resistors. It features a low temperature coefficient, ensuring stable performance over a wide temperature range. The low output impedance contributes to loop stability in feedback control systems. The device has a sink current capability, allowing it to regulate the output voltage by sinking current from the load. It is typically available in a small surface mount package, such as SOT-23, which saves board space. The reference voltage is a key parameter to consider, as it determines the minimum output voltage that can be regulated. The operating temperature range is typically from -40°C to +85°C.
This shunt regulator is commonly used in power supplies, battery chargers, and other voltage regulation circuits. It is used as a voltage reference in feedback control systems. Proper selection of external resistors is crucial for setting the desired output voltage. The TL431CUS provides a cost-effective solution for precision voltage regulation in a variety of electronic systems. Its adjustable output voltage and high accuracy make it a versatile component for various voltage control applications.