EN
  • EN
  • DE

LT3014HVES5#TRMPBF

Part No LT3014HVES5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 20MA TSOT23-5  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 20mA TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 80V
Voltage - Output (Min/Fixed) 1.22V
Voltage - Output (Max) 60V
Voltage Dropout (Max) 0.57V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 1 mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT3014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT3014HVES5#TRMPBFDKR,LT3014HVES5#TRMPBFDKR,-2735-LT3014HVES5#TRMPBFDKR,LT3014HVES5#TRMPBFCT-ND,LT3014HVES5#TRMPBFCT,LT3014HVES5TRMPBF,505-LT3014HVES5#TRMPBFCT,-2735-LT3014HVES5#TRMPBFCT,LT3014HVES5#TRMPBFTR-ND,LT3014HVES5#TRMPBFDKR-ND,LT3014HVES5#TRMPBFTR,505-LT3014HVES5#TRMPBFTR,LT3014HVES5#TRMPBF-ND
Standard Package 500
Win Source Part Number 1016368-LT3014HVES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3014HVES5#TRMPBF CAD Model

Description

Product Overview: LT3014HVES5#TRMPBF

The LT3014HVES5#TRMPBF is a high-performance, low dropout micropower regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This regulator is part of the LT3014 series, known for its robustness and reliability in various applications. The device is packaged in a small SOT-23 form factor, making it ideal for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LT3014HVES5#TRMPBF can operate with an input voltage range from 4V to 80V, providing versatility for use with various input sources.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, which enhances efficiency by allowing it to continue regulating output voltage even when the input-to-output differential is minimal.
  • Low Quiescent Current: With a quiescent current of only 7μA, this device is optimized for battery-powered and always-on applications where power conservation is critical.
  • Adjustable Output: Users can set the output voltage from 1.22V to 60V, giving designers the flexibility to tailor the regulator to the needs of their specific circuit.
  • Thermal Protection: The LT3014HVES5#TRMPBF includes thermal shutdown protection, which safeguards the device against overheating and potential damage.
  • Reverse Battery Protection: The device is protected against reverse battery installation, which can be a common issue in handheld and portable devices.

Applications

The LT3014HVES5#TRMPBF is suitable for a wide range of applications, including but not limited to:

  • Automotive and Industrial Control Systems
  • Portable and Battery-Powered Electronics
  • Power Management for Energy Harvesting
  • Avionics and Marine Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LT3014HVES5#TRMPBF is manufactured with rigorous standards, ensuring that it meets the performance and reliability expectations of the most demanding applications. Its robust design is suitable for operation in extended temperature ranges, making it an excellent choice for both commercial and industrial environments.

Overall, the LT3014HVES5#TRMPBF from Analog Devices Inc. is a versatile and reliable voltage regulator that offers excellent performance in a compact package, making it an ideal solution for a multitude of power regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8583 $55.0081
16+ $6.4478 $103.1648
25+ $6.2463 $156.1575
34+ $6.0448 $205.5232
43+ $5.8433 $251.2619
58+ $5.2389 $303.8562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess