EN
  • EN
  • DE

LT3033EUDC#PBF

Part No LT3033EUDC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 20QFN  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 0.2V
Voltage - Output (Max) 9.7V
Voltage Dropout (Max) 0.24V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 3.5 mA
Current - Supply (Max) 60 mA
PSRR 60dB ~ 52dB (120Hz ~ 1MHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LT3033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT3033EUDC#PBF-ND,505-LT3033EUDC#PBF,-2735-LT3033EUDC#PBF
Standard Package 91
Win Source Part Number 980991-LT3033EUDC#PBF
Ultra Librarian 3D Model Ultra Librarian LT3033EUDC#PBF CAD Model

Description

The LT3033EUDC#PBF is a high-performance, dual-channel linear regulator produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator offers a unique combination of low dropout voltage, high output current, and exceptional power supply rejection ratio (PSRR), making it an ideal choice for sensitive applications requiring stable and precise power supply.

Key Features

  • Dual Independent Outputs: The LT3033EUDC#PBF provides two independently regulated output voltages, which can deliver up to 3A and 500mA respectively, allowing designers to power multiple devices with different voltage requirements simultaneously.
  • Low Dropout Voltage: This regulator boasts an extremely low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, thus minimizing power loss and heat generation.
  • High PSRR: With an excellent power supply rejection ratio, the LT3033EUDC#PBF can suppress unwanted supply noise and ripple, providing a clean and stable output voltage critical for noise-sensitive applications such as precision instrumentation and audio equipment.
  • Adjustable Output Voltage: The output voltage can be set with external resistors, offering designers the flexibility to tailor the power supply to the specific needs of their application.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Package: The LT3033EUDC#PBF comes in a compact, 24-lead 4mm × 5mm QFN package, which is suitable for space-constrained applications.

Applications

The LT3033EUDC#PBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Post-Regulation for Switching Supplies

With its robust feature set and dependable performance, the LT3033EUDC#PBF from Analog Devices Inc. stands out as a superior power management solution for designers seeking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7014 $50.8056
10+ $10.4216 $104.2160
15+ $10.0960 $151.4400
21+ $9.7703 $205.1763
27+ $9.4446 $255.0042
36+ $8.4676 $304.8336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess