EN
  • EN
  • DE

LT3042IMSE#PBF

Part No LT3042IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 0.35V @ 200mA (Typ)
Current - Output 200mA
PSRR 117dB ~ 56dB (120Hz ~ 10MHz)
Control Features Current Limit, Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3042
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846222-LT3042IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3042IMSE#PBF CAD Model

Description

Analog Devices Inc. Presents the LT3042IMSE#PBF Ultra-Low Noise, High PSRR RF Linear Regulator

The LT3042IMSE#PBF is a cutting-edge linear regulator from Analog Devices Inc., designed to cater to the demands of sensitive RF and analog circuitry that require pristine power supply conditions. This regulator is notable for its ultra-low noise performance and high power supply rejection ratio (PSRR), ensuring that noise-sensitive applications such as precision instruments, PLLs, VCOs, and high-speed data converters operate with minimal interference from power supply fluctuations.

Encased in a compact MSOP-12 package, the LT3042IMSE#PBF is engineered to deliver up to 200mA of continuous output current with an output voltage range that is adjustable from 0V to 15V. It boasts an impressive low noise output of only 0.8µVRMS (10Hz to 100kHz) and an outstanding PSRR of greater than 70dB at 1MHz, making it an ideal choice for high-frequency and high-precision applications.

Key Features:

  • Ultra-Low Noise Output: 0.8µVRMS (10Hz to 100kHz) for noise-critical designs.
  • High PSRR: Greater than 70dB at 1MHz, providing excellent power supply noise rejection.
  • Wide Output Voltage Range: Adjustable from 0V to 15V to suit a variety of applications.
  • High Output Current: Capable of delivering up to 200mA of continuous output current.
  • Single Resistor Sets Output Voltage: Simplifies design and reduces component count.
  • Fast Transient Response: Maintains stable output during rapid load changes.
  • Internal Protection: Features overcurrent and overtemperature protection for reliable operation.

The LT3042IMSE#PBF also offers the convenience of setting the output voltage with a single external resistor, streamlining the design process and allowing for easy adjustments to meet specific requirements. Additionally, it is equipped with internal protection circuits that guard against overcurrent and overtemperature conditions, ensuring the longevity and reliability of both the regulator and the end application.

With its exceptional performance characteristics, the LT3042IMSE#PBF from Analog Devices Inc. is the go-to solution for engineers looking to enhance the performance of their sensitive RF and analog applications. Its combination of low noise, high PSRR, and versatile output voltage range makes it a top choice for delivering clean and stable power.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6840 $53.4720
19+ $5.4843 $104.2017
29+ $5.3130 $154.0770
39+ $5.1416 $200.5224
51+ $4.9702 $253.4802
68+ $4.4560 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess