EN
  • EN
  • DE

LT3042IMSE#TRPBF

Part No LT3042IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LT3042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3042IMSE#TRPBF-ND, LT3042IMSE#TRPBFCT, LT3042IMSE#TRPBFTR, LT3042IMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843871-LT3042IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3042IMSE#TRPBF CAD Model

Description

Product Overview: LT3042IMSE#TRPBF by Analog Devices Inc.

The LT3042IMSE#TRPBF is a high-performance, low-noise, low-dropout voltage linear regulator from Analog Devices Inc. This precision device is designed to deliver a continuous output current of up to 200mA with a dropout voltage of only 135mV at full load. The LT3042IMSE#TRPBF is packaged in a compact, thermally efficient 10-lead MSOP with an exposed pad for enhanced thermal performance.

Key Features

  • Ultra-Low Noise Performance: The LT3042IMSE#TRPBF boasts an ultra-low noise output, making it ideal for sensitive RF and audio applications that require a clean power supply.
  • High Power-Supply Rejection Ratio (PSRR): With an impressive PSRR of 79dB at 1MHz, this regulator significantly attenuates input supply noise, providing a stable output voltage.
  • Adjustable Output Voltage: The output voltage can be set from 0V to 15V with a single external resistor, offering flexibility for various design requirements.
  • Fast Transient Response: The device's fast transient response ensures stable operation during rapid load changes, which is critical for high-performance systems.

Applications

The LT3042IMSE#TRPBF is suitable for a wide range of applications, including:

  • High-End Audio Equipment
  • Precision Data Acquisition Systems
  • Medical Equipment
  • RF Applications
  • Test and Measurement Equipment

Quality and Reliability

Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the LT3042IMSE#TRPBF regulator is built to the highest quality standards. It is designed to meet the stringent requirements of demanding industrial and commercial applications, ensuring reliability and longevity in the field.

In summary, the LT3042IMSE#TRPBF from Analog Devices Inc. is a versatile, high-quality voltage regulator that offers excellent noise performance and flexible voltage options, making it an ideal choice for applications where power integrity is critical.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5758 $50.1822
22+ $4.5750 $100.6500
34+ $4.4321 $150.6914
47+ $4.2891 $201.5877
61+ $4.1461 $252.9121
81+ $3.7172 $301.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess