EN
  • EN
  • DE

LT3042MPMSE#TRPBF

Part No LT3042MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10MSOP / Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 0.35V @ 200mA (Typ)
Current - Output 200mA
PSRR 117dB ~ 56dB (120Hz ~ 10MHz)
Control Features Current Limit, Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3042
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382573-LT3042MPMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3042MPMSE#TRPBF CAD Model

Description

Product Overview: LT3042MPMSE#TRPBF

Analog Devices Inc. presents the LT3042MPMSE#TRPBF, an ultra-low noise, high precision linear regulator designed to cater to the rigorous power requirements of sensitive analog circuits. This regulator stands out for its ability to deliver a continuous output current of up to 200mA with an exceptional noise performance that is as low as 2nV/√Hz at 10kHz. It is an ideal choice for applications where clean and stable power is critical, such as precision data conversion, medical equipment, and high-end audio systems.

The LT3042MPMSE#TRPBF operates over a wide input voltage range from 1.8V to 20V and can provide an adjustable output voltage from 0V to 15V, which is set by an external set of resistors. This flexibility in voltage settings makes it highly adaptable to various design requirements. Furthermore, the device features a high PSRR (power supply rejection ratio) of 79dB at 1MHz, ensuring that the output remains stable and unaffected by fluctuations in the input supply.

One of the key attributes of this linear regulator is its robust thermal performance. The LT3042MPMSE#TRPBF is offered in an MSOP-12 package with an extended operating junction temperature range from -55°C to 125°C, making it suitable for demanding environments and ensuring reliability under extreme conditions.

To enhance the performance in noise-sensitive applications, the LT3042MPMSE#TRPBF incorporates proprietary architecture that enables it to offer a low output voltage noise without the need for an additional noise bypass capacitor. However, it also includes the capability to further improve noise performance and transient response with an optional external bypass capacitor if desired by the designer.

Additional features of this linear regulator include reverse battery protection, current limit protection, and thermal limit protection, which safeguard the device and the application circuit from various fault conditions. The LT3042MPMSE#TRPBF is RoHS compliant and lead-free, aligning with environmental standards and regulations.

Overall, the LT3042MPMSE#TRPBF from Analog Devices Inc. is a superior choice for designers looking for a high-performance power solution that combines low noise, high accuracy, and operational reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess