EN
  • EN
  • DE

LT3045EDD-1#TRPBF

Part No LT3045EDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 500MA 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 0.45V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 25 mA
PSRR 117dB ~ 53dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3045
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1229454-LT3045EDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3045EDD-1#TRPBF CAD Model

Description

Product Overview: LT3045EDD-1#TRPBF

The LT3045EDD-1#TRPBF from Analog Devices Inc. is a high-performance, low dropout linear regulator (LDO) that delivers exceptional power supply noise reduction and transient response. Designed for applications requiring high precision and low noise power supply, this regulator is ideal for sensitive analog circuits, RF systems, and high-fidelity audio applications.

Key Features

  • Low Noise: The LT3045EDD-1#TRPBF boasts ultra-low noise performance, which is critical for maintaining signal integrity in sensitive electronic systems.
  • High Precision: With its excellent voltage accuracy and stability, this LDO ensures consistent performance and reliable operation for precision applications.
  • Wide Input Voltage Range: The device operates with an input voltage range from 1.8V to 20V, providing flexibility for a variety of power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 0V to 15V via an external resistor divider, catering to a wide range of application requirements.
  • High Current Capability: It is capable of delivering up to 500mA of continuous output current.
  • Thermal Performance: Housed in a 10-lead DFN package, the LT3045EDD-1#TRPBF features excellent thermal performance and a compact footprint.

Applications

The LT3045EDD-1#TRPBF is versatile and can be used in various high-end applications, including:

  • Medical equipment
  • Precision instrumentation
  • High-quality audio equipment
  • RF and wireless infrastructure
  • Sensitive data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3045EDD-1#TRPBF is no exception. It is designed to meet the stringent requirements of critical systems, ensuring long-term reliability and performance. Moreover, its robust package and design make it suitable for demanding environments where consistent operation is paramount.

Conclusion

In summary, the LT3045EDD-1#TRPBF is a top-tier choice for designers who require a low-noise, high-precision, and reliable power solution. With its adjustable output and high current capability, it offers the versatility needed to meet the demands of a broad spectrum of high-performance electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5927 $51.5562
15+ $7.0504 $105.7560
22+ $6.8301 $150.2622
31+ $6.6098 $204.9038
40+ $6.3895 $255.5800
53+ $5.7285 $303.6105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess