EN
  • EN
  • DE

LT3050MPMSE#PBF

Part No LT3050MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.6V to 44.5V 0.1A Automotive 12-Pin MSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
Dropout Voltage 340 mV
Max Operating Temperature 125 °C
Min Current Limit 110 mA
Min Input Voltage 1.6 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 12
Number of Regulators 1
Output Current 100 mA
Output Voltage 44.5 V
Output Voltage Accuracy 2 %
Polarity Positive
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1161484-LT3050MPMSE#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3050MPMSE#PBF CAD Model

Description

Product Overview: LT3050MPMSE#PBF

The LT3050MPMSE#PBF is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver precision voltage regulation and optimal power management in a wide range of applications. This device stands out for its low noise operation, robust thermal performance, and its ability to maintain a stable output with minimal input-to-output voltage differential.

Key Features

  • Voltage Output: The LT3050MPMSE#PBF offers an adjustable output voltage range, providing design flexibility for various system requirements.
  • Low Dropout Voltage: With its low dropout capability, this regulator ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • Low Noise: The design of the LT3050MPMSE#PBF emphasizes low noise performance, which is crucial for sensitive RF and precision analog circuits.
  • High Accuracy: The output voltage is highly accurate, with tight regulation specifications that ensure reliable performance for critical applications.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing system reliability and longevity.
  • Packaging: It is offered in a space-saving MSOP-12 package, which is suitable for compact and high-density designs.

Applications

The LT3050MPMSE#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Automotive power systems
  • Industrial instrumentation
  • Data acquisition systems
  • Medical devices
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LT3050MPMSE#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of rigorous industrial environments. Whether you're developing a new product or upgrading an existing system, the LT3050MPMSE#PBF offers a reliable solution for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess